Lenovo 3000 N100, Intel® Core™ Duo, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 120 GB
Lenovo 3000 N100. Processor family: Intel® Core™ Duo, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Weight: 2.8 kg