Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 3000 N100 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 N100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TY06SNI
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31863
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 19 May 2020 08:42:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo 3000 N100 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional :
The short editorial description of Lenovo 3000 N100 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Lenovo 3000 N100, T2300E(1.66GHz), 512MB RAM, 80GB 5400rpm HD, 15.4in 1280x800 LCD, Intel 950, CDRW/DVDRW, Intel 802.11abg wireless, Bluetooth/Modem, 10/100 Ethernet, IEEE 1394, Fingerprint reader, 6c Li-Ion batt, WinXP Pro
More>>>
Lenovo 3000 N100 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
The official marketing text of Lenovo 3000 N100 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional as supplied by the manufacturer

The Lenovo 3000 N100 simplifies owning and operating a PC by automating many routine security and maintenance tasks though a unique suite of productivity tools.

Short summary description Lenovo 3000 N100 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This short summary of the Lenovo 3000 N100 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 3000 N100, Intel® Core™ Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Lenovo 3000 N100 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of Lenovo 3000 N100 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo 3000 N100. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.8 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.1 cm (15.4")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 800 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:10
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Core™ Duo
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
667 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 950
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
System used to play music or speech.
SoundMAX
Number of built-in speakers
2
Camera
Front camera
Camera at the front of the product.
No
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard type
US International
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe Acrobat Reader; Diskeeper Lite from Diskeeper; Google Desktop; Google Picasa 2; Google Toolbar; InterVideo WinDVD; InterVideo WinDVD Creator; Lenovo Care; Lotus Notes Stand-alone Client (license); Lotus SmartSuite License of Use; Norton Internet Security (OEM Edition) with 90 days of virus definition updates; OmniPass Fingerprint and Password Manager software; PC Doctor diagnostics; Roxio Digital Media Basic Edition; ThinkVantage Access Connections; ThinkVantage Rescue and Recovery; ThinkVantage System Update
Battery
Number of battery cells
6
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3.3 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
IBM
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Width *
The measurement or extent of something from side to side.
360 mm
Depth *
The distance from the front to the back of something.
267 mm
Height
The measurement of the product from head to foot or from base to top.
39 mm
Other features
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
360 x 267 x 39 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Uk has collected 24 expert reviews for Lenovo 3000 N100 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Nl heeft 24 proffesionele recensies verzameld voor Lenovo 3000 N100 39,1 cm (15.4") 1280 x 800 Pixels Intel® Core™ Duo 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Fr a recueilli 24 avis d’experts pour Lenovo 3000 N100 39,1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0,5 Go DDR2-SDRAM 80 Go Intel® GMA 950 Windows XP Professional et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
De hat 24 Expertenmeinungen über Lenovo 3000 N100 39,1 cm (15.4 Zoll) 1280 x 800 Pixel Intel® Core™ Duo 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Testseek ha raccolto 24 recensioni da parte di esperti per Lenovo 3000 N100 39,1 cm (15.4") 1280 x 800 Pixel Intel® Core™ Duo 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Es ha coleccionado 24 opiniones de expertos para Lenovo 3000 N100 39,1 cm (15.4") 1280 x 800 Pixeles Intel® Core™ Duo 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Dk har samlet 24 ekspertanmeldelser for Lenovo 3000 N100 39,1 cm (15.4") 1280 x 800 pixel Intel® Core™ Duo 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Se har samlat in 24 experttester för Lenovo 3000 N100 39,1 cm (15.4") 1280 x 800 pixlar Intel® Core™ Duo 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Review comments Score
pcauthority.com.au
Updated:
2014-05-25 03:55:53
Great ergonomics are let down by a few mediocre components and limited portability. But some features will tempt many.
83%
Zdnet.com.au
Updated:
2014-05-25 03:55:53
In addition to a set of features and connections suitable for the small-business user, the Lenovo 3000 N100 delivers strong components and performance at a competitive price.
0%
goodgearguide.com.au
Updated:
2014-05-25 03:55:53
The Lenovo N100 performs well, with its 1.83GHz Core 2 Duo processor and 1GB of RAM offering more than enough power for day to day desktop tasks.
Good 64-bit processor, Nice screen...
Bad Battery life a little lacking The Final Word The Lenovo N100 performs well, with its 1.83GHz Core 2 Duo processor and 1GB of RAM offering more than enough power for day to day desktop tasks.
Bottom line The Lenovo N100 performs well, with its 1.83GHz Core 2 Duo processor and 1GB of RAM offering more than enough power for day to day desktop tasks.
70%
goodgearguide.com.au
Updated:
2014-05-25 03:55:53
We quite liked the N100 and while its performance wasn?t spectacular it was consistent with what we expected for a machine with these specifications.
Good Retro design, comfortable to use, good quality webcam, good build quality...
Bad No DVI, little costly The Final Word We quite liked the N100 and while its performance wasn’t spectacular it was consistent with what we expected for a machine with these specifications.
Bottom line We quite liked the N100 and while its performance wasn’t spectacular it was consistent with what we expected for a machine with these specifications.
70%
techradar.com
Updated:
2014-05-25 03:55:53
The Lenovo 3000-N100 (£399 inc VAT) is an impressive and imposing machine. Weighing in at 2.8kg, it comes with a 15.4-inch screen size, which looks bigger due to the thicker bezel and protection around the panel itself. Made from thick plastic, there i...
Good Sturdy build, Good keyboard...
Bad Bulky, Only Windows XP...
Bottom line The Lenovo 3000-N100 (£399 inc VAT) is an impressive and imposing machine. Weighing in at 2.8kg, it comes with a 15.4-inch screen size, which looks bigger due to the thicker bezel and protection around the panel itself. Made from thick plastic, there i...
80%
tt-hardware.com
Updated:
2014-05-25 03:55:53
En 2004, le portable le moins cher du marché était vendu à un peu moins de 700 € lors des fêtes de fin d’année. Testée par nos soins, cette machine s’était montrée particulièrement décevante au point de conclure qu’il était préférable d’opter pour une...
Good FireWire, Sortie-TV, lecteur biométrique, performances suffisantes, autonomie correcte, prix, support en ligne, disque SATA...
Bad 512 Mo, qualité des matériaux (rigidité).
Bottom line Il y a trois ans, le portable le moins cher du marché (ECS Green G320 ~700€) était à fuir ! Aujourd’hui, le Lenovo 3000 N100 qui reprend ce titre change radicalement le bilan. Pour compresser le prix, Lenovo a fait appel à des plastiques peu fl...
0%
Chip.de
Updated:
2014-05-25 03:55:53
Zum Preis von rund 680 Euro zählt das TY0FUGE zu den kleineren Modellen aus Lenovos Einstiegsserie 3000 N100. Die Hauptarbeit im 15,4-Zoll-Notebook verrichten Intels Celeron-M 530 mit 1,73 GHz, der mit 512 MByte knapp bemessene Arbeitsspeicher sowie In...
64%
notebookjournal.de
Updated:
2014-05-25 03:55:53
Alte Bekannte sieht man gern wieder. So ist es auch mit dem Lenovo 3000 N100. Vor über einem Jahr, im Mai 2006, begegnete die Notebookjournal-Redaktion zum ersten Mal einer Spezies N100. Damals wie heute steckt eine Core-Duo CPU im Gerät. Das aktuelle...
Good hohe AnwendungsGeschwindigkeit, sehr gute Verarbeitung und Eingabe, Preis...
Bad Preis, ungleichmäßige TFTAusleuchtung...
Bottom line Im Mai 2006 kostete des getestet N100 zirka 1130 Euro. Heute ist er, bei größerer HDD, CPU und mehr RAM über 450 Euro günstiger. Die 1-GByte-RAM-Variante liegt bei etwa 570 Euro (Preise Juli 2007). Hier sieht man einmal mehr, der Preisverfall bei Noteb...
80%
laptopworld.dk
Updated:
2014-05-25 03:55:53
N100 var i starten en skuffelse for mig. Jeg var skuffet over at det ikke var en ThinkPad i et titanium kabinet. Men N100 er en lækker Lenovo maskine med mange kvaliteter. N100 er et godt design og en god kvalitet. Jeg har, måske lidt urime...
Good God ydelse, Fingeraftrykslæser, med tilhørende sikkerheds software, Godt designet med henblik på mobilitet, Fornuftige funktioner som backup i den medfølgende software, Godt tastatur i forhold til størrelsen, med go...
Bad Tykkelsen, Middel batteri levetid...
Bottom line N100 var i starten en skuffelse for mig. Jeg var skuffet over at det ikke var en ThinkPad i et titanium kabinet. Men N100 er en lækker Lenovo maskine med mange kvaliteter. N100 er et godt design og en god kvalitet. Jeg har, måske lidt urime...
0%
computershopper.com
Updated:
2014-05-25 03:55:53
Youll find many reasons to like Lenovos 3000 N100. Our $1,499 review unit delivered good application performance; you also get a superb 15.4-inch wide-screen display, the latest in wireless networking, and a comfortable keyboard, to boot...
Good Excellent high-resolution wide-screen LCD; convenient Lenovo Care utility; wireless adapter supports 802.11n; solid configuration, performance...
Bad Under-two-hour battery life; weak speakers; older PC Card slot; one-year support package is short for a business notebook...
Bottom line If your computing needs are more about business than pleasure, this configuration of the Lenovo 3000 N100 should be at the top of your list...
75%
blogcritics.org
Updated:
2014-05-25 03:55:53
For long, the name IBM has been associated with quality, service and reliability. So when Lenovo bought out the PC division from IBM, certainly many eyebrows were raised, with questions about whether this would impact their QSR (Quality-Service-Reliabi...
0%
tomshardware.com
Updated:
2014-05-25 03:55:53
Check out MobilityGurus "Quick Look" laptop and notebook reviews. Theyre designed to give you the information you need to pick the mobile computer that best fits your needs.
0%
ixbtlabs.com
Updated:
2014-05-25 03:55:53
Its time that we should have a look at these notebooks and their accessories.
0%
trustedreviews.com
Updated:
2014-05-25 03:55:53
Without a doubt, Lenovo has one of the simplest, but also one of the most confusing naming conventions on the planet. Not too long ago we looked at the 3000 C100 , the desktop 3000 J100 and then the ultra portable 3000 V100 . Can you see the pattern? Obv...
80%
Laptopmag.com
Updated:
2014-05-25 03:55:53
The Lenovo 3000 N100 is the latest addition to the company’s new line of Lenovo-branded notebooks. Unlike the nondescript C100 model, the N100 sports a stylish design and offers a nice 15.4-inch widescreen display. At 6.2 pounds, it’s relative...
Good Affordable for dual core, Comfortable keyboard, Convenient Lenovo care features...
Bad Lacks recordable DVD drive, No trackpoint mouse control...
60%
about.com/compute
Updated:
2014-05-25 03:55:53
Powering the Lenovo 3000 N100 is the new Intel Core Duo T2300 dual core processor. This is fairly surprising to see on a low cost notebook, but it provides the system with very strong performance. It is matched up with 512MB...
80%
informationweek.com
Updated:
2014-05-25 03:55:53
While Lenovo caused a stir with its innovative ThinkPad X41 Tablet PC in June 2005, many market watchers passed off Lenovos success as something it had purchased from IBM. Almost a year later, the next generation of portables has arrived. This time, L...
0%
pcmag.com
Updated:
2014-05-25 03:55:53
Lenovo didnt make much of a splash with the 3000 C100, the first notebook to bear its name. But round two is looking a lot brighter. The sleek-looking Lenovo 3000 N100 will make a better impression on consumers, giving them good processing power, a...
Good Great keyboard. Affordable prices. Good management utilities.
Bad Battery life is under 2 hours. Noisy mouse buttons.
Bottom line Lenovo rounds out its laptop offerings wisely with a low-cost option that has great performance, a sleek design, and cool features...
80%
pcforalla.idg.se
Updated:
2014-05-25 03:55:53
Acer – mycket pc för pengarnaEfter att ha startat Acers dator första gången är jag smått hysterisk. Från den ­första välkomstskärmen till dess att datorn faktiskt går att använda till något annat än att titta på, hinner det gå mer än två timmar. Och...
70%
smartson.se
Updated:
2014-05-25 03:55:53
En välutrustad och stabil bärbar dator som enligt testarna passar utmärkt för såväl den budgetmedvetne hemanvändaren som det lilla företaget.
0%
Show all
Customer service details
X