This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 3000 N100 DDR2-SDRAM 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB 80 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 N100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TY06SNH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo 3000 N100 DDR2-SDRAM 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB 80 GB Intel® GMA 950 Windows XP Professional :
The short editorial description of Lenovo 3000 N100 DDR2-SDRAM 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB 80 GB Intel® GMA 950 Windows XP Professional

Lenovo 3000 N100, T2300E(1.66GHz), 512MB RAM, 80GB 5400rpm HD, 15.4in 1280x800 LCD, Intel 950, CDRW/DVDRW, Intel 802.11abg wireless, Bluetooth/Modem, 10/100 Ethernet, IEEE 1394, Fingerprint reader, 6c Li-Ion batt, WinXP Pro
More>>>
Lenovo 3000 N100 DDR2-SDRAM 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB 80 GB Intel® GMA 950 Windows XP Professional:
The official marketing text of Lenovo 3000 N100 DDR2-SDRAM 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB 80 GB Intel® GMA 950 Windows XP Professional as supplied by the manufacturer

The Lenovo 3000 N100 simplifies owning and operating a PC by automating many routine security and maintenance tasks though a unique suite of productivity tools.

Short summary description Lenovo 3000 N100 DDR2-SDRAM 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB 80 GB Intel® GMA 950 Windows XP Professional:
This short summary of the Lenovo 3000 N100 DDR2-SDRAM 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB 80 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 3000 N100, Intel® Core™ Duo, 1.66 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Lenovo 3000 N100 DDR2-SDRAM 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB 80 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of Lenovo 3000 N100 DDR2-SDRAM 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB 80 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo 3000 N100. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics adapter model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.8 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor frequency *
1.66 GHz
Processor family *
Intel® Core™ Duo
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Internal memory type
DDR2-SDRAM
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics adapter model *
Intel® GMA 950
Discrete graphics adapter *
Yes
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
SoundMAX
Number of built-in speakers
2
Camera
Front camera
No
Network
Bluetooth
Yes
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Keyboard type
US International
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Acrobat Reader; Diskeeper Lite from Diskeeper; Google Desktop; Google Picasa 2; Google Toolbar; InterVideo WinDVD; InterVideo WinDVD Creator; Lenovo Care; Lotus Notes Stand-alone Client (license); Lotus SmartSuite License of Use; Norton Internet Security (OEM Edition) with 90 days of virus definition updates; OmniPass Fingerprint and Password Manager software; PC Doctor diagnostics; Roxio Digital Media Basic Edition; ThinkVantage Access Connections; ThinkVantage Rescue and Recovery; ThinkVantage System Update
Battery
Number of battery cells
6
Battery life (max)
3.3 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
360 mm
Depth
267 mm
Height
39 mm
Weight *
2.8 kg
Other features
Infrared data port
No
Dimensions (WxDxH)
360 x 267 x 39 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Uk has collected 24 expert reviews for Lenovo 3000 N100 DDR2-SDRAM 39.1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0.5 GB 80 GB Intel® GMA 950 Windows XP Professional and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Nl heeft 24 proffesionele recensies verzameld voor Lenovo 3000 N100 DDR2-SDRAM 39,1 cm (15.4") 1280 x 800 Pixels Intel® Core™ Duo 0,5 GB 80 GB Intel® GMA 950 Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Fr a recueilli 24 avis d’experts pour Lenovo 3000 N100 DDR2-SDRAM 39,1 cm (15.4") 1280 x 800 pixels Intel® Core™ Duo 0,5 Go 80 Go Intel® GMA 950 Windows XP Professional et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
De hat 24 Expertenmeinungen über Lenovo 3000 N100 DDR2-SDRAM 39,1 cm (15.4 Zoll) 1280 x 800 Pixel Intel® Core™ Duo 0,5 GB 80 GB Intel® GMA 950 Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Testseek ha raccolto 24 recensioni da parte di esperti per Lenovo 3000 N100 DDR2-SDRAM 39,1 cm (15.4") 1280 x 800 Pixel Intel® Core™ Duo 0,5 GB 80 GB Intel® GMA 950 Windows XP Professional e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Es ha coleccionado 24 opiniones de expertos para Lenovo 3000 N100 DDR2-SDRAM 39,1 cm (15.4") 1280 x 800 Pixeles Intel® Core™ Duo 0,5 GB 80 GB Intel® GMA 950 Windows XP Professional y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Dk har samlet 24 ekspertanmeldelser for Lenovo 3000 N100 DDR2-SDRAM 39,1 cm (15.4") 1280 x 800 pixel Intel® Core™ Duo 0,5 GB 80 GB Intel® GMA 950 Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:55:53
Se har samlat in 24 experttester för Lenovo 3000 N100 DDR2-SDRAM 39,1 cm (15.4") 1280 x 800 pixlar Intel® Core™ Duo 0,5 GB 80 GB Intel® GMA 950 Windows XP Professional och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Review comments Score
pcauthority.com.au
Updated:
2014-05-25 03:55:53
Great ergonomics are let down by a few mediocre components and limited portability. But some features will tempt many.
83%
Zdnet.com.au
Updated:
2014-05-25 03:55:53
In addition to a set of features and connections suitable for the small-business user, the Lenovo 3000 N100 delivers strong components and performance at a competitive price.
0%
goodgearguide.com.au
Updated:
2014-05-25 03:55:53
The Lenovo N100 performs well, with its 1.83GHz Core 2 Duo processor and 1GB of RAM offering more than enough power for day to day desktop tasks.
Good 64-bit processor, Nice screen...
Bad Battery life a little lacking The Final Word The Lenovo N100 performs well, with its 1.83GHz Core 2 Duo processor and 1GB of RAM offering more than enough power for day to day desktop tasks.
Bottom line The Lenovo N100 performs well, with its 1.83GHz Core 2 Duo processor and 1GB of RAM offering more than enough power for day to day desktop tasks.
70%
goodgearguide.com.au
Updated:
2014-05-25 03:55:53
We quite liked the N100 and while its performance wasn?t spectacular it was consistent with what we expected for a machine with these specifications.
Good Retro design, comfortable to use, good quality webcam, good build quality...
Bad No DVI, little costly The Final Word We quite liked the N100 and while its performance wasn’t spectacular it was consistent with what we expected for a machine with these specifications.
Bottom line We quite liked the N100 and while its performance wasn’t spectacular it was consistent with what we expected for a machine with these specifications.
70%
techradar.com
Updated:
2014-05-25 03:55:53
The Lenovo 3000-N100 (£399 inc VAT) is an impressive and imposing machine. Weighing in at 2.8kg, it comes with a 15.4-inch screen size, which looks bigger due to the thicker bezel and protection around the panel itself. Made from thick plastic, there i...
Good Sturdy build, Good keyboard...
Bad Bulky, Only Windows XP...
Bottom line The Lenovo 3000-N100 (£399 inc VAT) is an impressive and imposing machine. Weighing in at 2.8kg, it comes with a 15.4-inch screen size, which looks bigger due to the thicker bezel and protection around the panel itself. Made from thick plastic, there i...
80%
tt-hardware.com
Updated:
2014-05-25 03:55:53
En 2004, le portable le moins cher du marché était vendu à un peu moins de 700 € lors des fêtes de fin d’année. Testée par nos soins, cette machine s’était montrée particulièrement décevante au point de conclure qu’il était préférable d’opter pour une...
Good FireWire, Sortie-TV, lecteur biométrique, performances suffisantes, autonomie correcte, prix, support en ligne, disque SATA...
Bad 512 Mo, qualité des matériaux (rigidité).
Bottom line Il y a trois ans, le portable le moins cher du marché (ECS Green G320 ~700€) était à fuir ! Aujourd’hui, le Lenovo 3000 N100 qui reprend ce titre change radicalement le bilan. Pour compresser le prix, Lenovo a fait appel à des plastiques peu fl...
0%
Chip.de
Updated:
2014-05-25 03:55:53
Zum Preis von rund 680 Euro zählt das TY0FUGE zu den kleineren Modellen aus Lenovos Einstiegsserie 3000 N100. Die Hauptarbeit im 15,4-Zoll-Notebook verrichten Intels Celeron-M 530 mit 1,73 GHz, der mit 512 MByte knapp bemessene Arbeitsspeicher sowie In...
64%
notebookjournal.de
Updated:
2014-05-25 03:55:53
Alte Bekannte sieht man gern wieder. So ist es auch mit dem Lenovo 3000 N100. Vor über einem Jahr, im Mai 2006, begegnete die Notebookjournal-Redaktion zum ersten Mal einer Spezies N100. Damals wie heute steckt eine Core-Duo CPU im Gerät. Das aktuelle...
Good hohe AnwendungsGeschwindigkeit, sehr gute Verarbeitung und Eingabe, Preis...
Bad Preis, ungleichmäßige TFTAusleuchtung...
Bottom line Im Mai 2006 kostete des getestet N100 zirka 1130 Euro. Heute ist er, bei größerer HDD, CPU und mehr RAM über 450 Euro günstiger. Die 1-GByte-RAM-Variante liegt bei etwa 570 Euro (Preise Juli 2007). Hier sieht man einmal mehr, der Preisverfall bei Noteb...
80%
laptopworld.dk
Updated:
2014-05-25 03:55:53
N100 var i starten en skuffelse for mig. Jeg var skuffet over at det ikke var en ThinkPad i et titanium kabinet. Men N100 er en lækker Lenovo maskine med mange kvaliteter. N100 er et godt design og en god kvalitet. Jeg har, måske lidt urime...
Good God ydelse, Fingeraftrykslæser, med tilhørende sikkerheds software, Godt designet med henblik på mobilitet, Fornuftige funktioner som backup i den medfølgende software, Godt tastatur i forhold til størrelsen, med go...
Bad Tykkelsen, Middel batteri levetid...
Bottom line N100 var i starten en skuffelse for mig. Jeg var skuffet over at det ikke var en ThinkPad i et titanium kabinet. Men N100 er en lækker Lenovo maskine med mange kvaliteter. N100 er et godt design og en god kvalitet. Jeg har, måske lidt urime...
0%
computershopper.com
Updated:
2014-05-25 03:55:53
Youll find many reasons to like Lenovos 3000 N100. Our $1,499 review unit delivered good application performance; you also get a superb 15.4-inch wide-screen display, the latest in wireless networking, and a comfortable keyboard, to boot...
Good Excellent high-resolution wide-screen LCD; convenient Lenovo Care utility; wireless adapter supports 802.11n; solid configuration, performance...
Bad Under-two-hour battery life; weak speakers; older PC Card slot; one-year support package is short for a business notebook...
Bottom line If your computing needs are more about business than pleasure, this configuration of the Lenovo 3000 N100 should be at the top of your list...
75%
blogcritics.org
Updated:
2014-05-25 03:55:53
For long, the name IBM has been associated with quality, service and reliability. So when Lenovo bought out the PC division from IBM, certainly many eyebrows were raised, with questions about whether this would impact their QSR (Quality-Service-Reliabi...
0%
tomshardware.com
Updated:
2014-05-25 03:55:53
Check out MobilityGurus "Quick Look" laptop and notebook reviews. Theyre designed to give you the information you need to pick the mobile computer that best fits your needs.
0%
ixbtlabs.com
Updated:
2014-05-25 03:55:53
Its time that we should have a look at these notebooks and their accessories.
0%
trustedreviews.com
Updated:
2014-05-25 03:55:53
Without a doubt, Lenovo has one of the simplest, but also one of the most confusing naming conventions on the planet. Not too long ago we looked at the 3000 C100 , the desktop 3000 J100 and then the ultra portable 3000 V100 . Can you see the pattern? Obv...
80%
Laptopmag.com
Updated:
2014-05-25 03:55:53
The Lenovo 3000 N100 is the latest addition to the company’s new line of Lenovo-branded notebooks. Unlike the nondescript C100 model, the N100 sports a stylish design and offers a nice 15.4-inch widescreen display. At 6.2 pounds, it’s relative...
Good Affordable for dual core, Comfortable keyboard, Convenient Lenovo care features...
Bad Lacks recordable DVD drive, No trackpoint mouse control...
60%
about.com/compute
Updated:
2014-05-25 03:55:53
Powering the Lenovo 3000 N100 is the new Intel Core Duo T2300 dual core processor. This is fairly surprising to see on a low cost notebook, but it provides the system with very strong performance. It is matched up with 512MB...
80%
informationweek.com
Updated:
2014-05-25 03:55:53
While Lenovo caused a stir with its innovative ThinkPad X41 Tablet PC in June 2005, many market watchers passed off Lenovos success as something it had purchased from IBM. Almost a year later, the next generation of portables has arrived. This time, L...
0%
pcmag.com
Updated:
2014-05-25 03:55:53
Lenovo didnt make much of a splash with the 3000 C100, the first notebook to bear its name. But round two is looking a lot brighter. The sleek-looking Lenovo 3000 N100 will make a better impression on consumers, giving them good processing power, a...
Good Great keyboard. Affordable prices. Good management utilities.
Bad Battery life is under 2 hours. Noisy mouse buttons.
Bottom line Lenovo rounds out its laptop offerings wisely with a low-cost option that has great performance, a sleek design, and cool features...
80%
pcforalla.idg.se
Updated:
2014-05-25 03:55:53
Acer – mycket pc för pengarnaEfter att ha startat Acers dator första gången är jag smått hysterisk. Från den ­första välkomstskärmen till dess att datorn faktiskt går att använda till något annat än att titta på, hinner det gå mer än två timmar. Och...
70%
smartson.se
Updated:
2014-05-25 03:55:53
En välutrustad och stabil bärbar dator som enligt testarna passar utmärkt för såväl den budgetmedvetne hemanvändaren som det lilla företaget.
0%