location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 3000 N100 Intel® Core™ Duo T2400 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
N
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 N100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TY059GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 3000 N100 Intel® Core™ Duo T2400 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2400 1.83 GHz
  • - 39.1 cm (15.4") 1680 x 1050 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 100 GB
  • - NVIDIA® GeForce® Go 7300
  • - Bluetooth 2.0+EDR
  • - 2.2 h
  • - Windows XP Home Edition
Warranty: One year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo 3000 N100 Intel® Core™ Duo T2400 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition :
The long product name of Lenovo 3000 N100 Intel® Core™ Duo T2400 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo 3000 N100, Intel Core Duo T2400(1.83GHz), 1GB RAM, 100GB 5400rpm HD, 15.4in 1680x1050 LCD, 128MB nVIDIA GeForce FX Go7300, CDRW/DVDRW, Intel 802.11abg wireless, Bluetooth/Modem, 10/100 Ethernet, IEEE 1394, Fingerprint reader, Camera, 6c Li-Ion batt, WinXP Home
More>>>
Lenovo 3000 N100 Intel® Core™ Duo T2400 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:
The official description of Lenovo 3000 N100 Intel® Core™ Duo T2400 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo 3000 N100 simplifies owning and operating a PC by automating many routine security and maintenance tasks though a unique suite of productivity tools.

Short summary description Lenovo 3000 N100 Intel® Core™ Duo T2400 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:
This short summary of the Lenovo 3000 N100 Intel® Core™ Duo T2400 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 3000 N100, Intel® Core™ Duo, 1.83 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 1 GB, 100 GB

Long summary description Lenovo 3000 N100 Intel® Core™ Duo T2400 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:
This is an auto-generated long summary of Lenovo 3000 N100 Intel® Core™ Duo T2400 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition based on the first three specs of the first five spec groups.

Lenovo 3000 N100. Processor family: Intel® Core™ Duo, Processor model: T2400, Processor frequency: 1.83 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Home Edition. Weight: 2.9 kg

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:22:41
Uk has collected 24 expert reviews for Lenovo 3000 N100 Intel® Core™ Duo T2400 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-14 21:22:41
Great ergonomics are let down by a few mediocre components and limited portability. But some features will tempt many.
83%
Zdnet.com.au
Updated:
2016-11-14 21:22:41
In addition to a set of features and connections suitable for the small-business user, the Lenovo 3000 N100 delivers strong components and performance at a competitive price.
0%
goodgearguide.com.au
Updated:
2016-11-14 21:22:41
The Lenovo N100 performs well, with its 1.83GHz Core 2 Duo processor and 1GB of RAM offering more than enough power for day to day desktop tasks.
Good 64-bit processor, Nice screen...
Bad Battery life a little lacking The Final Word The Lenovo N100 performs well, with its 1.83GHz Core 2 Duo processor and 1GB of RAM offering more than enough power for day to day desktop tasks.
Bottom line The Lenovo N100 performs well, with its 1.83GHz Core 2 Duo processor and 1GB of RAM offering more than enough power for day to day desktop tasks.
70%
goodgearguide.com.au
Updated:
2016-11-14 21:22:41
We quite liked the N100 and while its performance wasn?t spectacular it was consistent with what we expected for a machine with these specifications.
Good Retro design, comfortable to use, good quality webcam, good build quality...
Bad No DVI, little costly The Final Word We quite liked the N100 and while its performance wasn’t spectacular it was consistent with what we expected for a machine with these specifications.
Bottom line We quite liked the N100 and while its performance wasn’t spectacular it was consistent with what we expected for a machine with these specifications.
70%
techradar.com
Updated:
2016-11-14 21:22:41
The Lenovo 3000-N100 (£399 inc VAT) is an impressive and imposing machine. Weighing in at 2.8kg, it comes with a 15.4-inch screen size, which looks bigger due to the thicker bezel and protection around the panel itself. Made from thick plastic, there i...
Good Sturdy build, Good keyboard...
Bad Bulky, Only Windows XP...
Bottom line The Lenovo 3000-N100 (£399 inc VAT) is an impressive and imposing machine. Weighing in at 2.8kg, it comes with a 15.4-inch screen size, which looks bigger due to the thicker bezel and protection around the panel itself. Made from thick plastic, there i...
80%
computershopper.com
Updated:
2016-11-14 21:22:41
Youll find many reasons to like Lenovos 3000 N100. Our $1,499 review unit delivered good application performance; you also get a superb 15.4-inch wide-screen display, the latest in wireless networking, and a comfortable keyboard, to boot...
Good Excellent high-resolution wide-screen LCD; convenient Lenovo Care utility; wireless adapter supports 802.11n; solid configuration, performance...
Bad Under-two-hour battery life; weak speakers; older PC Card slot; one-year support package is short for a business notebook...
Bottom line If your computing needs are more about business than pleasure, this configuration of the Lenovo 3000 N100 should be at the top of your list...
75%
blogcritics.org
Updated:
2016-11-14 21:22:41
For long, the name IBM has been associated with quality, service and reliability. So when Lenovo bought out the PC division from IBM, certainly many eyebrows were raised, with questions about whether this would impact their QSR (Quality-Service-Reliabi...
0%
tomshardware.com
Updated:
2016-11-14 21:22:41
Check out MobilityGurus "Quick Look" laptop and notebook reviews. Theyre designed to give you the information you need to pick the mobile computer that best fits your needs.
0%
ixbtlabs.com
Updated:
2016-11-14 21:22:41
Its time that we should have a look at these notebooks and their accessories.
0%
trustedreviews.com
Updated:
2016-11-14 21:22:41
Without a doubt, Lenovo has one of the simplest, but also one of the most confusing naming conventions on the planet. Not too long ago we looked at the 3000 C100 , the desktop 3000 J100 and then the ultra portable 3000 V100 . Can you see the pattern? Obv...
80%
Laptopmag.com
Updated:
2016-11-14 21:22:41
The Lenovo 3000 N100 is the latest addition to the company’s new line of Lenovo-branded notebooks. Unlike the nondescript C100 model, the N100 sports a stylish design and offers a nice 15.4-inch widescreen display. At 6.2 pounds, it’s relative...
Good Affordable for dual core, Comfortable keyboard, Convenient Lenovo care features...
Bad Lacks recordable DVD drive, No trackpoint mouse control...
60%
about.com/compute
Updated:
2016-11-14 21:22:41
Powering the Lenovo 3000 N100 is the new Intel Core Duo T2300 dual core processor. This is fairly surprising to see on a low cost notebook, but it provides the system with very strong performance. It is matched up with 512MB...
80%
informationweek.com
Updated:
2016-11-14 21:22:41
While Lenovo caused a stir with its innovative ThinkPad X41 Tablet PC in June 2005, many market watchers passed off Lenovos success as something it had purchased from IBM. Almost a year later, the next generation of portables has arrived. This time, L...
0%
pcmag.com
Updated:
2016-11-14 21:22:41
Lenovo didnt make much of a splash with the 3000 C100, the first notebook to bear its name. But round two is looking a lot brighter. The sleek-looking Lenovo 3000 N100 will make a better impression on consumers, giving them good processing power, a...
Good Great keyboard. Affordable prices. Good management utilities.
Bad Battery life is under 2 hours. Noisy mouse buttons.
Bottom line Lenovo rounds out its laptop offerings wisely with a low-cost option that has great performance, a sleek design, and cool features...
80%