Lenovo logo

Lenovo ThinkPad X23 Intel® Pentium® 30.7 cm (12.1") 0.125 GB DDR-SDRAM 30 GB Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49466
Info modified on:
29 Jan 2025, 19:17:43
Short summary description Lenovo ThinkPad X23 Intel® Pentium® 30.7 cm (12.1") 0.125 GB DDR-SDRAM 30 GB Windows XP Professional:

Lenovo ThinkPad X23, Intel® Pentium®, 0.866 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.125 GB, 30 GB

Long summary description Lenovo ThinkPad X23 Intel® Pentium® 30.7 cm (12.1") 0.125 GB DDR-SDRAM 30 GB Windows XP Professional:

Lenovo ThinkPad X23. Processor family: Intel® Pentium®, Processor frequency: 0.866 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.125 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 30 GB. Operating system installed: Windows XP Professional. Weight: 1.47 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.