Lenovo logo

Lenovo 3000 N100 Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17765
Info modified on:
30 Jan 2025, 19:32:39
Short summary description Lenovo 3000 N100 Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Lenovo 3000 N100, Intel® Core™ Duo, 1.66 GHz, 35.8 cm (14.1"), 0.5 GB, 80 GB, Windows XP Professional

Long summary description Lenovo 3000 N100 Intel® Core™ Duo 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional:

Lenovo 3000 N100. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 35.8 cm (14.1"). Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.