location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X31 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7000 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TK1PBGE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X31 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7000 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.6 GHz
  • - 30.7 cm (12.1") 1024 x 768 pixels 4:3
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
  • - AMD Mobility Radeon 7000
  • - 5.5 h
  • - Windows XP Professional
Warranty: Three year parts and labour, Customer Carry-in Repair.
Long product name Lenovo ThinkPad X31 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7000 Windows XP Professional :
The long product name of Lenovo ThinkPad X31 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7000 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X31, Intel Pentium M 1.6GHz, 256MB RAM, 40GB 4200rpm HDD, 12.1 XGA(1024x768) TFT LCD, 16MB ATI Radeon M6, Intel 802.11b wireless(MPCI), Modem(CDC), 1Gb Ethernet(LOM), Secure Chip, IEEE 1394, 6 cell Li-Ion battery, WinXP Pro
More>>>
Lenovo ThinkPad X31 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7000 Windows XP Professional:
The official description of Lenovo ThinkPad X31 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7000 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you have a mobile staff that's always on the move, the ultraportable IBM ThinkPad X31 notebook with Intel Centrino Mobile Technology (select models) is indispensable. Other ThinkPad X31 models offer the wireless flexibility and backward-compatibility of integrated 802.11a/b/g technology. The optional ThinkPad X3 UltraBase adds even more functionality. Work on and on and on - up to 10.1 hours unplugged - when you combine the standard battery with the optional Extended Life Battery. This unique battery fits on the bottom of the ThinkPad X31 notebook and even improves the ergonomic typing angle while providing power. Best of all, it weighs less than a pound. Look inside and discover IBM ThinkVantage Technologies and ThinkVantage Designs to help free up IT resources and decrease expenses. You'll see how to work more confidently and efficiently - and gain the time you need to focus on strategic goals.

Short summary description Lenovo ThinkPad X31 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7000 Windows XP Professional:
This short summary of the Lenovo ThinkPad X31 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7000 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X31, 1.6 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.25 GB, 40 GB, Windows XP Professional

Long summary description Lenovo ThinkPad X31 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7000 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad X31 30.7 cm (12.1") 0.25 GB DDR-SDRAM 40 GB AMD Mobility Radeon 7000 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad X31. Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Discrete graphics card model: AMD Mobility Radeon 7000. Operating system installed: Windows XP Professional. Weight: 1.64 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
40 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Optical drive type *
No
Graphics
Discrete graphics card model *
AMD Mobility Radeon 7000
Discrete graphics card *
Yes
Maximum graphics card memory
0.016 GB
Audio
Audio system
SoundMAX
Number of built-in speakers
1
Camera
Front camera
No
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Parallel ports quantity
1
Keyboard
Pointing device
Trackpad
Software
Operating system installed *
Windows XP Professional
Bundled software
Access Program, Rapid Restore Ultra, ThinkVantage Access Connections, Norton AntiVirus 2003 OEM Version, PC-Doctor, Adobe Acrobat Reader
Battery
Number of battery cells
6
Battery life (max)
5.5 h
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
273 mm
Depth
223 mm
Height
30 mm
Weight *
1.64 kg
Other features
Infrared data port
Yes
Dimensions (WxDxH)
273 x 223 x 30 mm
Display
LCD
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92