Lenovo logo

Lenovo 3000 V100 Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19080
Info modified on:
29 Jan 2025, 18:44:28
Short summary description Lenovo 3000 V100 Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:

Lenovo 3000 V100, Intel® Core™2 Duo, 1.83 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description Lenovo 3000 V100 Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Intel® GMA 950 Windows XP Professional:

Lenovo 3000 V100. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 1.86 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.