Lenovo ThinkPad T40p, 1.6 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 0.5 GB, 40 GB, Windows XP Professional
Lenovo ThinkPad T40p. Processor frequency: 1.6 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility FireGL 9000. Operating system installed: Windows XP Professional. Weight: 2.3 kg