Lenovo ThinkPad T41 PM 1700 512MB 60GB DE WXPP, 1.7 GHz, 35.8 cm (14.1"), 1400 x 1050 pixels, 0.5 GB, 60 GB
Lenovo ThinkPad T41 PM 1700 512MB 60GB DE WXPP. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon 9000 IGP. Weight: 2.43 kg