Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 3000 C100 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000 C100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TB03KNH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9500
This statistic is based on the 90095 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88053 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year (system battery:one year) parts and labour, Customer Carry-in.
Long product name Lenovo 3000 C100 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional :
The short editorial description of Lenovo 3000 C100 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional

Lenovo 3000 C100, P M 740(1.73GHz), 512MB RAM, 80GB 5400rpm HDD, 15in 1024x768 LCD, Intel 900, CDRW/DVD, Intel 802.11abg wireless, Bluetooth/Modem, 10/100 Ethernet, touch pad, 8 cell Li-Ion batt, WinXP Pro
More>>>
Lenovo 3000 C100 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
The official marketing text of Lenovo 3000 C100 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional as supplied by the manufacturer

For notebook users, the Lenovo 3000 C100 notebooks offer stylish design and essential software tools for your small business. C100 notebooks are equipped with Intel Pentium M or Celeron M processors.

Short summary description Lenovo 3000 C100 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
This short summary of the Lenovo 3000 C100 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 3000 C100, 1.73 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 80 GB, Windows XP Professional

Long summary description Lenovo 3000 C100 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
This is an auto-generated long summary of Lenovo 3000 C100 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo 3000 C100. Processor frequency: 1.73 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.8 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.73 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel® 915GM Express
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
80 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
EIDE/ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 900
Maximum graphics adapter memory
0.128 GB
Audio
Audio system
System used to play music or speech.
ALC250
Number of built-in speakers
2
Camera
Front camera
Camera at the front of the product.
No
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
24x
DVD read speed
8x
Network
Networking features
Ethernet/Fast Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Ports & interfaces
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard type
Full size
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
ThinkVantage Access Connections, Diskeeper Lite, Google Desktop, Google Toolbar, Lenovo Care, Lenovo Password Manager, Norton Internet Security (OEM Edition) with 90 days of virus definition updates, PC Doctor diagnostics, ThinkVantage Rescue and Recovery, ThinkVantage System Update, Intervideo WinDVD, Roxio Digital Media Basic Edition, Lotus Notes Stand-alone Client (license), Lotus SmartSuite Millennium (license), Adobe Acrobat Reader
Battery
Number of battery cells
8
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
IBM
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.8 kg
Width *
The measurement or extent of something from side to side.
334 mm
Depth *
The distance from the front to the back of something.
277.5 mm
Height
The measurement of the product from head to foot or from base to top.
34 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11a/IEEE 802.11b/IEEE 802.11g/Bluetooth
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
334 x 277.5 x 34 mm
Display
The description of display that can includes display type, resolution, size etc.
LCD
TV-in port
No
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Video
Video adapter, bus
PCI Express
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:03
Uk has collected 14 expert reviews for Lenovo 3000 C100 38.1 cm (15") 1024 x 768 pixels 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:03
Nl heeft 14 proffesionele recensies verzameld voor Lenovo 3000 C100 38,1 cm (15") 1024 x 768 Pixels 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:03
Fr a recueilli 14 avis d’experts pour Lenovo 3000 C100 38,1 cm (15") 1024 x 768 pixels 0,5 Go DDR2-SDRAM 80 Go Intel® GMA 900 Windows XP Professional et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:03
De hat 14 Expertenmeinungen über Lenovo 3000 C100 38,1 cm (15 Zoll) 1024 x 768 Pixel 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:03
Testseek ha raccolto 14 recensioni da parte di esperti per Lenovo 3000 C100 38,1 cm (15") 1024 x 768 Pixel 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:03
Es ha coleccionado 14 opiniones de expertos para Lenovo 3000 C100 38,1 cm (15") 1024 x 768 Pixeles 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:03
Dk har samlet 14 ekspertanmeldelser for Lenovo 3000 C100 38,1 cm (15") 1024 x 768 pixel 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:40:03
Se har samlat in 14 experttester för Lenovo 3000 C100 38,1 cm (15") 1024 x 768 pixlar 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Review comments Score
techradar.com
Updated:
2016-11-14 21:40:03
Although corporate users cant buy a new IBM ThinkPad at this price range, Lenovo, the company behind these machines, also makes a budget laptop. The 3000 C100 (£387 inc. VAT) is affordable, yet boasts many of the ThinkPads virtues. Most impressive is...
Good Long battery life, Sturdy chassis, Capable performer...
Bad 4:3 aspect ratio display, Display lacks sharpness...
Bottom line Although corporate users cant buy a new IBM ThinkPad at this price range, Lenovo, the company behind these machines, also makes a budget laptop. The 3000 C100 (£387 inc. VAT) is affordable, yet boasts many of the ThinkPads virtues. Most impressive is...
70%
zdnet.fr
Updated:
2016-11-14 21:40:03
Bien qu’estampillé Lenovo, le C100 n’a rien à voir avec les Thinkpad. Ce PC portable construit autour d’un processeur Celeron ne dispose d’aucun atout pour se démarquer de ces concurrents, même si ses performances correctes lui per...
Good performances satisfaisantes, excellente autonomie, clavier confortable, bon utilitaire d’aide et de gestion du système, adaptateur électrique de très petite taille.
Bad plus lourd que la moyenne, design triste, l’écran, pavé tactile un peu petit et boutons de souris de faible amplitude de course, les haut-parleurs, absence de contrôles du multimédia, pas d’emplacement pour ExpressCard.
Bottom line le C100 de la série Lenovo 3000 offre des performances correctes et une longue autonomie. Mais ses prestations et son ergonomie sont tout de même inférieures aux modèles concurrents à prix identique...
56%
computerbild.de
Updated:
2016-11-14 21:40:03
Die Marke Lenovo ist der Nachfolger für die „Thinkpad“-Serie des Computerherstellers IBM. Mit der 3000er-Serie will Lenovo beweisen, dass IBM-Computer nicht nur gut, sondern auch günstig sein können.
0%
Laptopmag.com
Updated:
2016-11-14 21:40:03
The Lenovo 3000 C100, the companys first notebook to bear the Lenovo name since taking over IBMs ThinkPad business, eschews the traditional ThinkPad design for a more generic look. What this laptop lacks in aesthetics it makes up for in terms of feat...
Good Good performance, Great battery life, Quick links to backup and other utilities, Dual-layer DVD burner...
Bad Weak integrated graphics, No configuration options, Boring design...
60%
trustedreviews.com
Updated:
2016-11-14 21:40:03
Until recently, Lenovo was a little known brand. Upon the acquisition of IBM's PC Division, the name has certainly echoed around the office. Not too long ago Riyad looked at the first Lenovo branded ThinkPad and was a little disappointed that it had moved...
90%
pcmag.com
Updated:
2016-11-14 21:40:03
Lenovo has been sitting patiently, waiting to take the stage with its own brand of notebooks, but this is not the grand entrance I was anticipating. While the Lenovo 3000 C100 ($999) is a capable value notebook for small businesses and home offices...
Good Good management suite for a budget notebook. Good heat management. ThinkPad-like keyboard.
Bad Noisy mouse buttons. Plain-looking chassis. Bulky.
Bottom line Its the first Lenovo-branded laptop—and it is decidedly not a ThinkPad...
50%
igao7.com
Updated:
2016-11-14 21:40:03
首先需要说明这是来自国内科技行业的革命性产品,不仅解放了用户双手,带来了前所未有的视角体验,其独特的光学虚拟显示屏(浩浩说没人来详解这方面的知识,很期待高手来补习啊)与语音输入功能还将改变我们传统获取信息及沟通的习惯。其实智能眼镜这个概念产品是由谷歌在上一年所推出的,当时可是霸占了各大科技版块的头条(我记得国内最早体验到这款产品的是 3G 门户)。智能眼镜绝对是是谷歌最具野心的产品,因为谷歌眼镜实际上是进入谷歌网络服务的入口,包括了:搜索、社交、导航、生活信息等等各方面,这个产品的背后其实是谷歌无所不在的...
0%
igao7.com
Updated:
2016-11-14 21:40:03
谷歌眼镜已经是风靡全球,自谷歌眼镜上市以来得到了很多人都关注,也包括我在内,他们也是高歌猛进,已经发布了三代产品了,说明其效果不错,证明还是有应用前景的,眼镜就像把手机戴在眼睛上,可以解放双手,但纵观国内,除了联想的NBD外,没有任何一家厂商赶来挑战这个项目,实属首创,国人震惊,经过了12个月的孕育,终于首批公测产品面世,笔者也是有幸来体验产品,前面我们说了它的开箱,设计,细节等方面,都还是不错的,在经过长达半个月的使用体验后,对new glass联想C100智能眼镜有了一定的了解,今天主要看下这款眼镜的...
0%
smartson.se
Updated:
2016-11-14 21:40:03
Den som söker efter en snygg dator skall titta vidare, men är man ute efter en bra kontorsdator kan Lenovo 3000 C100 vara ett fullgott alternativ.
0%
Show all
Customer service details
X