Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Performance ThinkVision L2251p 22" Black computer monitor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L2251p
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T72HNCH
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17156
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 15 Dec 2017 02:50:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Flat Panel Performance ThinkVision L2251p 22" Black computer monitor :
The short editorial description of Lenovo Flat Panel Performance ThinkVision L2251p 22" Black computer monitor

55.88 cm (22 ") Wide LCD, 1680 x 1050, 5 ms, 1000 : 1, 250 cd/m2, D-sub & DisplayPort, black
More>>>

Lenovo Flat Panel Performance ThinkVision L2251p 22" Black computer monitor:
The official marketing text of Lenovo Flat Panel Performance ThinkVision L2251p 22" Black computer monitor as supplied by the manufacturer
The Lenovo ThinkVision L2251p Wide monitor enables you to be environmentally friendly without compromising performance. The L2251p is shipped in 60% recycled packaging and 26% of the total weight of all plastics in the monitor consists of post-consumer content plastic resins1, utilizing the latest in recycling technologies. With arsenic-free glass, this monitor is 29% more efficient than today's ENERGY STAR 5.0 standard, engineered ahead of future standards. DisplayPort for easy connection with notebooks and desktops makes the L2251p Wide an excellent choice for users seeking productivity improvements in a multi-monitoring environment.

The Electronic Product Environmental Assessment Tool (EPEAT) rates the ThinkVision L2251p Wide in the Gold category, making it one of the most environmentally friendly monitors available today.
Short summary description Lenovo Flat Panel Performance ThinkVision L2251p 22" Black computer monitor:
This short summary of the Lenovo Flat Panel Performance ThinkVision L2251p 22" Black computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Flat Panel Performance ThinkVision L2251p, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, 250 cd/m², Black
Long summary description Lenovo Flat Panel Performance ThinkVision L2251p 22" Black computer monitor :

Lenovo Flat Panel Performance ThinkVision L2251p. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Display brightness: 250 cd/m², Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Colour of product: Black

This is an auto-generated long summary of Lenovo Flat Panel Performance ThinkVision L2251p 22" Black computer monitor based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1680 x 1050 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.282 x 0.282 mm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
47.4 cm
Viewable size, vertical
29.6 cm
Separate H/V sync
Device has separate horizontal and vertical synchronization.
Yes
Composite sync
Combines horizontal and vertical synchronization onto one pair of wires. When used in RGB connections, four separate signals are sent (Red, Green, Blue, Sync).
Yes
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DisplayPorts quantity
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
Yes
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Swivel angle range
-45 - 45°
Tilt angle range
0 - 30°
Height adjustment
11 cm
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
21 W
Power consumption (off)
0.5 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.88 kg
Width (with stand)
506 mm
Depth (with stand)
241.2 mm
Height (with stand)
367.3 mm
Other features
Power requirements
100 - 240 V, 50 / 60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03
Testseek has collected 3 expert reviews for Lenovo Flat Panel Performance ThinkVision L2251p and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
X