location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Performance ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L2250p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T72HMSP
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Flat Panel Performance ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
Warranty: Three year Rapid Replacement Service (CCE)
Long product name Lenovo Flat Panel Performance ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of Lenovo Flat Panel Performance ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" Wide LCD, 1680 x 1050, 5 ms, 1000 : 1, 250 cd/m2, D-sub & DVI-D, black
More>>>
Lenovo Flat Panel Performance ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Lenovo Flat Panel Performance ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision L2250p Wide delivers the perfect balance between productivity, environmental responsibility, and value. The L2250p Wide is 29% more energy-efficient than the latest ENERGY STAR 5.0 standards. 25% of the total weight of all plastics in the product consist of post-consumer content plastic resins. (1) With arsenic-free glass, the L2250p Wide enables you to be environmentally friendly without compromising performance. The wide format offers users improved productivity with a larger display area and more comfortable viewing, especially for data crunchers. This monitor is the perfect choice for users seeking improved office applications productivity and user comfort. The L2250p Wide monitor is rated EPEAT Gold in the US, UK, France, Germany, China, Japan, and others.(2) (1) As defined by EPEAT verification criteria for calculation of post-consumer recycled content. Many plastic parts used in this product consists of (by weight) 65% post-consumer content from sources like home appliances, computers, vehicles, and office equipment (2) EPEAT registrations vary by location -- see www.epeat.net for registration by country.

Features & Benefits:

- 22 in (559 mm) viewable image size
- Native resolution of 1680 x 1050
- Internal power with 21 watts / 28 watts power consumption (typical/maximum)
- Light Booster technology: Reduces mercury content by 50% and power consumption by up to 50% over conventional monitors of the same size and resolution
- ThinkVantage design
- Tilt and height adjustable stand for optimum viewing comfort
- Direct access button for automatic image setup and brightness allows quick and easy monitor setup
- Analog and DVI-D video signal connectors
- Supports High Definition Content Protection (HDCP)
- Compliance with ENERGY STAR 5.0 requirements
- Kensington Lock slot for security
- TCO Display 5.0 compliance
- Rated EPEAT Gold
- Offers attachment points for optional ThinkVision Soundbar (40K1263)
- Direct access for input selection allows easy movement between applications when attached to two systems simultaneously
- Matching design to ThinkPad, ThinkCentre, and ThinkStation systems
- Analog and digital connectors allow attachment flexibility
- Wide viewing angles enlarge the workspace for comfortable viewing
- Dual input connectors allow attachment to two systems simultaneously
- Certified for Microsoft Windows 7/Vista/XP
- Meets 100 mm VESA standard for mounting
- Detachable base for wall- or arm-mounting (sold separately)
- Available in business black

Short summary description Lenovo Flat Panel Performance ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Lenovo Flat Panel Performance ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Performance ThinkVision L2250p, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Lenovo Flat Panel Performance ThinkVision L2250p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Lenovo Flat Panel Performance ThinkVision L2250p. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.282 x 0.282 mm
Viewable size, horizontal
43.8 cm
Viewable size, vertical
29.6 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
8 cm
Tilt angle range
-3 - 20°
Plug and Play
Yes
Power
Power consumption (standby) *
21 W
Weight & dimensions
Width (with stand)
506 mm
Depth (with stand)
155.2 mm
Height (with stand)
398.3 mm
Weight (without stand)
5.21 kg
Other features
TV tuner integrated
No