location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Performance ThinkVision L1951p computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L1951p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T48HNEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Flat Panel Performance ThinkVision L1951p computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 19 W
Long product name Lenovo Flat Panel Performance ThinkVision L1951p computer monitor 48.3 cm (19") 1440 x 900 pixels Black :
The long product name of Lenovo Flat Panel Performance ThinkVision L1951p computer monitor 48.3 cm (19") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" Wide LCD, 1440 x 900, 5 ms, 1000 : 1, 250 cd/m2, D-sub & DVI-D, black
More>>>
Lenovo Flat Panel Performance ThinkVision L1951p computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
The official description of Lenovo Flat Panel Performance ThinkVision L1951p computer monitor 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The L1951p Wide offers a combination of ergonomics and environmental responsibility. With arsenic-free glass, 65% recycled plastic, 70% recycled packaging, and 27% of the total weight of all plastics in the monitor consisting of post-consumer content plastic resins, the L1951p is one of the most environmentally responsible monitors available. The L1951p helps reduce power bills with an energy-efficiency rating 21% better than the latest ENERGY STAR 5.0 standards. It has an adjustable stand with both tilt and height adjustments for versatility and comfort. Brilliant screen images and crisp, clear font reproduction makes this monitor the perfect choice for users seeking improved office application productivity.

The Electronic Product Environmental Assessment Tool (EPEAT) rates the ThinkVision L1951p Wide in the Gold category, making it one of the most environmentally friendly monitor available today. This new monitor enables you to be environmentally friendly without compromising performance.

The Lenovo ThinkVision L1951p Wide is a member of the Performance Series family of monitors. It is best suited for those who spend long periods of time at the computer or in multiple-monitor environments that use advanced business applications.

Short summary description Lenovo Flat Panel Performance ThinkVision L1951p computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the Lenovo Flat Panel Performance ThinkVision L1951p computer monitor 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Performance ThinkVision L1951p, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L1951p computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of Lenovo Flat Panel Performance ThinkVision L1951p computer monitor 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

Lenovo Flat Panel Performance ThinkVision L1951p. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.285 x 0.285 mm
Viewable size, horizontal
40.8 cm
Viewable size, vertical
25.5 cm
Separate H/V sync
Yes
Composite sync
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
11 cm
Tilt angle range
-3 - 20°
Power
Power consumption (typical) *
19 W
Power consumption (standby) *
1 W
Power consumption (off)
0.5 W
Weight & dimensions
Width (with stand)
440.9 mm
Depth (with stand)
155.2 mm
Height (with stand)
370 mm
Weight (without stand)
4.25 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 02:05:29
Uk has collected 1 expert review for Lenovo Flat Panel Performance ThinkVision L1951p computer monitor 48.3 cm (19") 1440 x 900 pixels Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
evogadget.com
Updated:
2013-04-01 02:05:27
Lenovo comes to the rescue of people looking for good-sized LCD monitors with their newest Lenovo ThinkVision L1951P. This one is similar to the Samsung PX2370 in terms of price. Is the device offered by Lenovo better than other monitors out there? We inv...
Bottom line The latest Lenovo ThinkVision L1951P is an affordable monitor with solid performance and great ergonomic features...
0%