location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Performance ThinkVision L2240p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L2240p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T42HBIT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Flat Panel Performance ThinkVision L2240p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 21 W
Warranty: Three year Rapid Replacement Service.
Long product name Lenovo Flat Panel Performance ThinkVision L2240p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of Lenovo Flat Panel Performance ThinkVision L2240p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision L2240p 22.0in (22.0in/559mm VIS) Wide LCD Business Black Monitor
More>>>
Lenovo Flat Panel Performance ThinkVision L2240p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Lenovo Flat Panel Performance ThinkVision L2240p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The L2240p Wide is engineered to provide the perfect balance between productivity, user comfort, and environmental responsibility. With a resolution of 1680 by 1050 at 90dpi, the L2240p Wide offers a larger, high-quality display and more comfortable viewing angles. This makes it a preferred choice for professional workplaces and dual-monitoring environments. The incorporated ThinkVantage design enhances usability and makes the monitor easy to use. To complement the design of the ThinkPad and ThinkCentre systems, the Lenovo ThinkVision L2240p Wide includes attachment for optional the ThinkVision USB Soundbar (sold separately). The Lenovo ThinkVision L2240p Wide enables you to be environmentally friendly without compromising performance. The Electronic Product Environmental Assessment Tool (EPEAT) rates the ThinkVision L2240p Wide in the Gold category making it the most environmentally friendly monitor available today.

Features & Benefits:

- 22 in (559 mm) viewable image size
- Native resolution of 1680 x 1050
- Internal power with 21 watts / 31 watts power consumption (typical/maximum)
- Light Booster technology: Reduces mercury content by 50% and power consumption by up to 33% over conventional monitors of the same size and resolution
- ThinkVantage design
- Tilt, swivel, and height adjustable stand for optimum viewing comfort
- Pivot for portrait or landscape viewing (graphics card dependent)
- Direct access button for automatic image setup and brightness allows quick and easy monitor setup
- Analog and DVI-D video signal connectors
- Supports High Definition Content Protection (HDCP)
- Carrying handle for easy transport of monitor
- Compliance with ENERGY STAR 4.1 requirements
- Kensington Lock slot for security
- TCO'03 compliance
- EPEAT Gold certified
- GREENGUARD certified
- Offers attachment points for optional ThinkVision USB Soundbar (40Y7616)
- Direct access for input selection allows easy movement between applications when attached to two systems simultaneously
- Matching design to ThinkPad, ThinkCentre, and ThinkStation systems
- Analog and digital connectors allow attachment flexibility
- Wide viewing angles enlarge the workspace for comfortable viewing
- Dual input connectors allow attachment to two systems simultaneously
- Windows Vista Premium Certified
- Meets 100 mm VESA standard for mounting
- Detachable base for wall- or arm-mounting (sold separately)
- Available in business black
VESA is a registered trademark of the Video Electronics Standards Association.

Short summary description Lenovo Flat Panel Performance ThinkVision L2240p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Lenovo Flat Panel Performance ThinkVision L2240p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Performance ThinkVision L2240p, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L2240p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Lenovo Flat Panel Performance ThinkVision L2240p computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Lenovo Flat Panel Performance ThinkVision L2240p. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.282 x 0.282 mm
Viewable size, horizontal
47.4 cm
Viewable size, vertical
29.6 cm
Performance
Windows operating systems supported
Windows 2000
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
11 cm
Swivel angle range
-45 - 45°
Tilt angle range
0 - 30°
Plug and Play
Yes
Power
Power consumption (typical) *
21 W
Power consumption (off)
1 W
Weight & dimensions
Width (with stand)
510.3 mm
Depth (with stand)
241.1 mm
Height (with stand)
378.8 mm
Weight (without stand)
6.35 kg
Other features
TV tuner integrated
No