Lenovo logo

Lenovo Flat Panel Essential ThinkVision L191 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13191
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Flat Panel Essential ThinkVision L191 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Lenovo Flat Panel Essential ThinkVision L191, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms, Black

Long summary description Lenovo Flat Panel Essential ThinkVision L191 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Lenovo Flat Panel Essential ThinkVision L191. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.