location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Essential ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T34LBEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Flat Panel Essential ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 16 ms 300 cd/m² 450:1
  • - 45 W
Warranty: 3 years Rapid Replacement Service.
Long product name Lenovo Flat Panel Essential ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of Lenovo Flat Panel Essential ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision L170m 17.0in Analogue TFT LCD (17.0in/432mm VIS) TCO-99 Business Black Multimedia Monitor
More>>>
Lenovo Flat Panel Essential ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of Lenovo Flat Panel Essential ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The business black ThinkVision L170m Flat Panel LCD Multimedia Monitor is ideal for customers who need the space- and energy-saving benefits of a flat panel monitor together with integrated audio, provided by two built-in 2-watt speakers. Displaying clear, accurate, flicker-free images at an optimum addressability of 1280 x 1024 pixels, lower addressabilities are automatically scaled up to occupy the full screen area. The L170m incorporates ThinkVantage Design features to enhance usability and complement the system design, including a tilt stand with internal cable management, direct access to automatic image set-up and brightness and a simpler, easier to follow On-Screen Display interface. In addition to handling normal office tasks involving spreadsheets and general business applications, L170m monitors are ideal for applications requiring audio, such as education and training.

Features & Benefits:

• 17.0-inch (432mm) viewable image size with 1280 x 1024 optimum resolution
• Incorporates the following elements of ThinkVantage Design:
- Direct access to automatic image set-up and brightness
- Quick and easy monitor adjustments using simplified design of on-screen display (OSD)
- Appearance to match ThinkCentre systems
- Cables concealed within tiltable stand
• Automatically scales addressabilities less than 1280 x 1024
to occupy the full screen area
• Internal power
• Kensington lock compatible
• Built-in 2-watt per channel stereo speakers
• Lockable digital controls
• Detachable base allows mounting on wall or arm (sold separately) with optional mounting equipment.

Short summary description Lenovo Flat Panel Essential ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Lenovo Flat Panel Essential ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Essential ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor, 43.2 cm (17"), 1280 x 1024 pixels, 16 ms, Black

Long summary description Lenovo Flat Panel Essential ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Lenovo Flat Panel Essential ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Lenovo Flat Panel Essential ThinkVision L170m 17.0in Analogue TFT LCD TCO-99 Business Black Multimedia Monitor. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
16 ms
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
150°
Viewing angle, vertical
130°
Pixel pitch
0.264
Horizontal scan range
30 - 80 kHz
Vertical scan range
55 - 75 Hz
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Viewable size diagonal
43.2 cm
Performance
Windows operating systems supported
Windows 2000
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-4 - 40°
Plug and Play
Yes
Ergonomics
ISO 13406 Part 2
Cable length
1.8 m
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
409 mm
Depth (without stand)
222 mm
Height (without stand)
412 mm
Weight (without stand)
6.6 kg
Other features
Power management
ENERGY STAR