location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision LT2323p computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT2323p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T24HDCH
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision LT2323p computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 20 W
Warranty: 3 years bring-in
Long product name Lenovo ThinkVision LT2323p computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black :
The long product name of Lenovo ThinkVision LT2323p computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" 1920 x 1080 px, 16:9, 1000:1, 250 cd/m2, 5 ms, D-Sub, DP, 5740 g, Black
More>>>
Lenovo ThinkVision LT2323p computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
The official description of Lenovo ThinkVision LT2323p computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 23" WLED large screen monitor is optimized for low cost, low power consumption, and conservation with mercury free components.

- Display resolution of 1920 x 1080 for full HD experience
- USB2.0 Hub – 4 USB2.0 ports
- VGA,DVI and DP connections
- Detachable tooless stand
- Full ergo stand (Lift, Tilt Pivot, Swivel)
- Support Lenovo Tiny PC and 3rd party thin client via optional L bracket
- The Electronic Product Environmental Assessment Tool (EPEAT) Gold certified
- Energy Star 6.0 draft
- TCO Certified Edge 1.1
- UL Environment Gold
- Available in Raven Black.

Short summary description Lenovo ThinkVision LT2323p computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This short summary of the Lenovo ThinkVision LT2323p computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision LT2323p, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Lenovo ThinkVision LT2323p computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Lenovo ThinkVision LT2323p computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision LT2323p. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
640 x 350, 720 x 400, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.265 x 0.265 mm
Viewable size, horizontal
47.4 cm
Viewable size, vertical
29.6 cm
Viewable size diagonal
58.4 cm
Sync-on-green (SOG)
No
3D
No
Separate H/V sync
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Pivot
Yes
Pivot angle
-90 - 90°
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Ergonomics
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, French, Italian, Japanese, Russian
Number of OSD languages
8
Plug and Play
Yes
LED indicators
Power
Cable length
1.8 m
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
Power consumption (max)
38 W
AC input voltage
96 - 264 V
AC input frequency
50 - 60 Hz
Current rating
1.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Width (without stand)
546 mm
Depth (without stand)
52.3 mm
Height (without stand)
372.3 mm
Weight (without stand)
5.74 kg
Packaging data
Package width
655 mm
Package depth
451 mm
Package height
210 mm
Package weight
8.1 kg
Packaging content
Cables included
AC, DVI, USB, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
On/off switch
Yes
TV tuner integrated
No
Compliance industry standards
DDC/CI
Certification
ISO, WEEE, RoHS, REACH, EuP, ULE Gold, CSC, TCO, EPEAT Gold, GHG, ECO
Thin Client
Thin client installed
No