location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Performance ThinkVision L192 computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L192
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T20ABUK
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Flat Panel Performance ThinkVision L192 computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels 16:10
  • - 5 ms 300 cd/m² 800:1
  • - 35 W
Warranty: 3 years
Long product name Lenovo Flat Panel Performance ThinkVision L192 computer monitor 48.3 cm (19") 1440 x 900 pixels Black :
The long product name of Lenovo Flat Panel Performance ThinkVision L192 computer monitor 48.3 cm (19") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision L192 - 19" Wide Analogue TFT LCD Business Black Monitor
More>>>
Lenovo Flat Panel Performance ThinkVision L192 computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
The official description of Lenovo Flat Panel Performance ThinkVision L192 computer monitor 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo L192 Wide Flat Panel LCD Monitor displays images in a 16:10 aspect ratio. Available in business black, the L192 is best suited for complex spreadsheets, multitasking, general business applications and multiple-monitor environments.

Short summary description Lenovo Flat Panel Performance ThinkVision L192 computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the Lenovo Flat Panel Performance ThinkVision L192 computer monitor 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Performance ThinkVision L192, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L192 computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of Lenovo Flat Panel Performance ThinkVision L192 computer monitor 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

Lenovo Flat Panel Performance ThinkVision L192. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.28
Horizontal scan range
31 - 80 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
41 cm
Viewable size, vertical
25.6 cm
Viewable size diagonal
48.3 cm
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Microphone in
No
Ergonomics
Panel mounting interface
100 x 100 mm
Ergonomics
Tilt angle range
Yes
Plug and Play
Yes
Ergonomics
ISO 13406 Part 2
Power
Power consumption (typical) *
35 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
462 mm
Depth (without stand)
193 mm
Height (without stand)
396 mm
Weight (without stand)
5.2 kg
Packaging data
Package weight
6.8 kg
Other features
Package dimensions (WxDxH)
527 x 457 x 152 mm
Certification
TCO'99, Energy Star, JEITA, Jordon, MIC, New Zealand, NEMKO, NOM, ISO/DIS 13406 Part 2, Australian, BSMI, CCC, CE MARK, CSA, DEMKO, IEC-950 CB Report, Energy Star, EU Directive 2002/95/EC-RoHS, EU Directive 2002/96/EC-WEEE, FCC Class B, FIMKO, Green Mark, GOST, IC, TUV-S Argentina, TUV, SEMKO, SASO, PSB, UL, VCCI Class B