location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Performance ThinkVision L190 19.0i TCO99 TFT Stealth Black computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L190 19.0i TCO99 TFT Stealth Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T19ADEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Flat Panel Performance ThinkVision L190 19.0i TCO99 TFT Stealth Black computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 12 ms 250 cd/m² 500:1
  • - 40 W
Warranty: 3 year warranty - Rapid Replacement.
Long product name Lenovo Flat Panel Performance ThinkVision L190 19.0i TCO99 TFT Stealth Black computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of Lenovo Flat Panel Performance ThinkVision L190 19.0i TCO99 TFT Stealth Black computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision L190 19.0i TCO99 TFT Stealth Black
More>>>
Lenovo Flat Panel Performance ThinkVision L190 19.0i TCO99 TFT Stealth Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of Lenovo Flat Panel Performance ThinkVision L190 19.0i TCO99 TFT Stealth Black computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

While offering all the benefits of a flat panel LCD monitor at an affordable price, the ThinkVision L190 monitor also has an ultra-thin frame design to minimise the distance between screen images in multiple-monitor environments. ThinkVantage design elements both enhance usability and complement ThinkCentre and ThinkPad designs. Available in business black, the L190 can handle complex spreadsheets, multitasking, general business applications and multiple-monitor environments .

Features & Benefits:

• 19-inch (483mm) viewable image size with a native addressability of 1280 x 1024
• ThinkVantage design elements:
- Tilt stand with internal cable routing
- Direct access to automatic image set-up and brightness
- Quick and easy monitor adjustments via easy-to-use on-screen display (OSD)
• Analogue system connectivity
• Internal scaling shows full-screen images for addressabilities less than 1280 x 1024
• Internal power
• Compatible with optional Kensington lock
• Lockable digital controls.

Short summary description Lenovo Flat Panel Performance ThinkVision L190 19.0i TCO99 TFT Stealth Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the Lenovo Flat Panel Performance ThinkVision L190 19.0i TCO99 TFT Stealth Black computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Performance ThinkVision L190 19.0i TCO99 TFT Stealth Black, 48.3 cm (19"), 1280 x 1024 pixels, 12 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L190 19.0i TCO99 TFT Stealth Black computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of Lenovo Flat Panel Performance ThinkVision L190 19.0i TCO99 TFT Stealth Black computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Lenovo Flat Panel Performance ThinkVision L190 19.0i TCO99 TFT Stealth Black. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 12 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 140°. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
12 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
140°
Viewing angle, vertical
140°
Pixel pitch
0.294
Horizontal scan range
30 - 83 kHz
Vertical scan range
55 - 76 Hz
Viewable size, horizontal
37.9 cm
Viewable size, vertical
30.3 cm
Viewable size diagonal
48.3 cm
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-4 - 40°
Plug and Play
Yes
Ergonomics
ISO 13406 Part 2
Power
Power consumption (typical) *
40 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
408 mm
Depth (without stand)
222 mm
Height (without stand)
413 mm
Weight (without stand)
6.1 kg
Other features
Power management
ENERGY STAR
Certification
TCO99