Lenovo logo

Lenovo ThinkVision L171p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61589
Info modified on:
22 Aug 2022, 16:27:11
Short summary description Lenovo ThinkVision L171p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

Lenovo ThinkVision L171p, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms, Black

Long summary description Lenovo ThinkVision L171p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

Lenovo ThinkVision L171p. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.