Lenovo logo

Lenovo Flat Panel Performance ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21007
Info modified on:
22 Aug 2022, 16:25:27
Short summary description Lenovo Flat Panel Performance ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

Lenovo Flat Panel Performance ThinkVision L171, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L171 computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:

Lenovo Flat Panel Performance ThinkVision L171. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 135°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.