location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Essential ThinkVision L2461X computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L2461X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T15HNCH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7612392211181
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Flat Panel Essential ThinkVision L2461X computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 59.9 cm (23.6")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 27 W
Long product name Lenovo Flat Panel Essential ThinkVision L2461X computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD :
The long product name of Lenovo Flat Panel Essential ThinkVision L2461X computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision L2461X - 23.6" LCD (1920 x 1080), 16:9, 300 cd/m2, 16.7M, VGA, HDMI, 4x USB, 27W, 8100g, Silver/Black
More>>>
Lenovo Flat Panel Essential ThinkVision L2461X computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD:
The official description of Lenovo Flat Panel Essential ThinkVision L2461X computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for Windows 7 and as the World's 1st monitor to deploy cutting-edge 120Hz MEMC technology for computers, the L2461x Wide offers users brand new experiences in multi-touch control and outstanding full HD picture quality. With built-in VGA + HDMI interfaces, high quality webcam, microphone and speakers and an adjustable tilt stand designed for multi-touch, it is a great productivity tool with excellent user experience. L2461x Wide is packed with green features including white LED backlights, and is ENERGY STAR 5.0 and TCO Displays 5.0 compliant.

Short summary description Lenovo Flat Panel Essential ThinkVision L2461X computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD:
This short summary of the Lenovo Flat Panel Essential ThinkVision L2461X computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Essential ThinkVision L2461X, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, 5 ms

Long summary description Lenovo Flat Panel Essential ThinkVision L2461X computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD:
This is an auto-generated long summary of Lenovo Flat Panel Essential ThinkVision L2461X computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD based on the first three specs of the first five spec groups.

Lenovo Flat Panel Essential ThinkVision L2461X. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0

Display
Display diagonal *
59.9 cm (23.6")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.272 x 0.272 mm
Multimedia
Built-in camera *
Yes
RMS rated power
6 W
Built-in microphone
Yes
Design
Market positioning *
Business
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
27 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
423.8 mm
Depth (with stand)
167 mm
Height (with stand)
569 mm
Weight (without stand)
8.1 kg
Bezel width (side)
2.04 cm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Display viewable area (HxV)
521.3 x 293.2 mm