location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Essential ThinkVision L151 Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L151 Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T05ANEU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2023 08:39:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three years Rapid Replacement Service.
Long product name Lenovo Flat Panel Essential ThinkVision L151 Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels Black :
The long product name of Lenovo Flat Panel Essential ThinkVision L151 Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision L151 15-inch TFT Analog 250cd/m2 120 100 450:1 TCO99
More>>>
Lenovo Flat Panel Essential ThinkVision L151 Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels Black:
The official description of Lenovo Flat Panel Essential ThinkVision L151 Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision L151 monitor has an ultra slim bezel design that saves space and provides a near seamless view in a multiple-monitor configuration. The incorporated ThinkVantage design enhances usability and makes the monitor intuitive, easy to use, and complements the design of ThinkPad and ThinkCentre systems. The L151 design includes attach points which allows attachment of the optional ThinkVision USB Soundbar. The ThinkVision L151 is in the Essential category of the ThinkVision family of monitors. It is best suited for customer service, education, reservation agents and data entry.

Short summary description Lenovo Flat Panel Essential ThinkVision L151 Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels Black:
This short summary of the Lenovo Flat Panel Essential ThinkVision L151 Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Essential ThinkVision L151 Monitor, 38.1 cm (15"), 1024 x 768 pixels, 16 ms, Black

Long summary description Lenovo Flat Panel Essential ThinkVision L151 Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels Black:
This is an auto-generated long summary of Lenovo Flat Panel Essential ThinkVision L151 Monitor computer monitor 38.1 cm (15") 1024 x 768 pixels Black based on the first three specs of the first five spec groups.

Lenovo Flat Panel Essential ThinkVision L151 Monitor. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 16 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°. Product colour: Black

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
16 ms
Contrast ratio (typical) *
450:1
Viewing angle, horizontal
120°
Viewing angle, vertical
100°
Pixel pitch
0.297
Horizontal scan range
30 - 63 kHz
Vertical scan range
56 - 77 Hz
Viewable size, horizontal
30.4 cm
Viewable size, vertical
22.8 cm
Design
Market positioning *
Business
Design
Product colour *
Black
Ergonomics
Tilt angle range
Yes
Ergonomics
ISO 13406 Part 2
Power
Power consumption (typical) *
30 W
Weight & dimensions
Width (without stand)
338 mm
Depth (without stand)
165 mm
Height (without stand)
344 mm
Weight (without stand)
3.6 kg
Other features
Security features
Kensington lock-compatible
Power management
ENERGY STAR
Certification
TCO99
Country Distributor
United Kingdom 1 distributor(s)