location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SZJA2FR
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2022 11:32:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 280 W
  • - Intel® Core™ i3 i3-2100 3.1 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD-RW
  • - Intel® HD Graphics 2000 Intel® HD Graphics 2000
  • - Ethernet LAN
  • - Windows 7 Professional 64-bit
Warranty: Three year parts and labour
Long product name Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Tower PC Black :
The long product name of Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2100 (3.10GHz, 3MB L3), 2GB DDR3 SDRAM, 320GB SATA 7200 rpm, DVD-RW, Intel HD Graphics 2000, Windows 7 Professional 64
More>>>
Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Tower PC Black:
The official description of Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

M Series desktops with AMD processors or up to 2nd generation Intel® Core™ i series processors, and DDR3 memory deliver responsive performance at breakneck speeds—making quick work of the most intensive applications.2nd gen Intel® Core™ i series available on the M91p and M81. If you need to power through advanced video editing and 2D and 3D image design, M Series can oblige.

And all M Series PCs are available with Lenovo Enhanced Experience for Windows® 7 for startup and shutdown times you have to see to believe — on average about 20 seconds faster boot! Faster than a typical Windows 7 computer. Our newer models like the M91p and M81 feature Enhanced Experience 2.0 with RapidBoot technology. Plus, the optional Lenovo-developed RapidDrive SSD technology further optimizes systems for business with dramatically improved application performance.†RapidDrive optional with M91p and M81. And if that's not enough, use the SuperSpeed USB 3.0 port (optional) for 10x faster data transfer and 50% more power for connected devices.

Short summary description Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Tower PC Black:
This short summary of the Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M81, 3.1 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M81 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 320 GB Intel® HD Graphics 2000 Windows 7 Professional Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M81. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2100
Processor cores
2
Processor threads
4
Processor frequency *
3.1 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2100 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
35, 65
Tcase
69.1 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Stepping
Q0
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD-RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® HD Graphics 2000
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Tower
Product colour *
Black
Performance
Motherboard chipset
Intel® Q65 Express
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
53422
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
280 W
Weight & dimensions
Width *
175 mm
Depth *
442 mm
Height *
414 mm
Weight *
11 kg
Packaging content
Display included *
No
Features
Images Type Map
Other features
Networking features
Gigabit Ethernet
Graphics card family
Intel
Intel segment tagging
Enterprise, Professional