location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2620 12 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY446UK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:37:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2620 12 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 800 W
  • - Intel® Xeon® E5 Family E5-2620 2 GHz
  • - 12 GB DDR3-SDRAM
  • - 300 GB HDD DVD Super Multi DL
  • - NVIDIA® Quadro® 600 1.02 TB Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2620 12 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black :
The long product name of Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2620 12 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2620(2.0GHz), 12GB RAM, 300GB HDD, Windows 7 Professional 64
More>>>
Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2620 12 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black:
The official description of Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2620 12 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact Design - Powerful Performance
The Lenovo ThinkStation® C30 is the world’s smallest dual-processor workstation, saving workspace and increasing business productivity. Lenovo reveals its expert engineering with more processing, graphics, and memory power in a compact workstation. Experience high performance with the latest Intel® Xeon® E5 2600 processors that add more processing power. Support for high-end NVIDIA® Quadro and Tesla compute cards for performance demanding video creation/editing and 3D applications. And 1600MHz DDR3 memory means better multi-tasking and application responsiveness.

The high performance and productivity is increased further with faster data transfer using PCI Express 3.0 and USB 3.0. PCIe 3.0 has twice the bandwidth of PCIe 2.0, and USB 3.0 transfers data 10 times faster than USB 2.0. With multiple eco-friendly certifications, the C30 increases savings without compromising on environmental values. Whether in size, performance, productivity, or reliability, the ThinkStation C30 delivers the best.

Unparalleled Performance.
- Latest Intel® Xeon® E5 2600 processors designed for high performance enterprise workstations
- Better productivity with Windows 7 Professional
- Supports NVIDIA® Quadro high-end professional next-generation graphics, including Maximus technology that combines Tesla and Quadro adapters, to run graphics applications faster and smoother
- Larger storage capacity up to 6TB and increased memory support for 128GB 1600MHz DDR3

Comfortable and Eco-friendly.
- Maximum reliability and user comfort in a design that helps the workstation run cool and quiet
- Increased eco-friendliness with up to 80 PLUS Gold power supply and 65% recycled plastics
- High energy efficiency with compliance to Energy Star 5, GREENGUARD certification, and EPEAT Gold standards

Compact and Optimized.
- Workstations slim and compact design fits easily in a space-constrained workplace
- ISV certifications simplify optimized performance of professional software applications

Manageable and Reliable.
- Intel® vPro support and Lenovo ThinkVantage Technologies for efficient management
- Extensive hardware security using Kensington lock, chassis key lock, and Trusted Platform Module v1.2
- SATA/SAS RAID support to enhance data storage and reliability

Short summary description Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2620 12 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black:
This short summary of the Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2620 12 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation C30, 2 GHz, Intel® Xeon® E5 Family, 12 GB, 300 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2620 12 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2620 12 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation C30. Processor frequency: 2 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2620. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 300 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® 600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Tower. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-2620
Processor cores
6
Processor threads
12
Processor boost frequency
2.5 GHz
Processor frequency *
2 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
15 MB
Processor cache type
Smart Cache
System bus rate
7.2 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-2600
Processor codename
Sandy Bridge EP
Thermal Design Power (TDP)
95 W
Tcase
77.4 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
1
Number of QPI links
2
Stepping
C2
CPU multiplier (bus/core ratio)
25
Maximum internal memory supported by processor
750 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
42.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
12 GB
Maximum internal memory *
64 GB
Internal memory type
DDR3-SDRAM
Memory slots
8x DIMM
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
300 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi DL
Number of HDDs installed
1
HDD capacity
300 GB
HDD interface
Serial Attached SCSI (SAS)
HDD speed
15000 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® Quadro® 600
Discrete graphics card memory
1.02 TB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Tower
Cable lock slot
Yes
Product colour *
Black
Performance
Motherboard chipset
Intel® C602
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
2
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
64594
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
800 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 95%
Operating altitude
0 - 3050 m
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
130 mm
Depth *
444 mm
Height *
427 mm
Weight *
18.5 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Cooling type
Active
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 07:58:38
Uk has collected 2 expert reviews for Lenovo ThinkStation C30 Intel® Xeon® E5 Family E5-2620 12 GB DDR3-SDRAM 300 GB HDD NVIDIA® Quadro® 600 Windows 7 Professional Tower Workstation Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2013-12-11 07:58:38
The Lenovo ThinkStation C30 is a high-end, dual-processor workstation for those users who need to work on multi-stage, multi-quarter, multi-million dollar projects for you business. As is, the C30 is a tabula rasa to which you can add components and progr...
Bottom line The Lenovo ThinkStation C30 high-end workstation stuffs two Xeon processors and Quadro graphics into a desktop-size chassis...
80%
pcmag.com
Updated:
2013-12-11 07:58:38
The Lenovo ThinkStation C30%displayPrice% at %seller% is a high-end, dual-processor workstation for those users who need to work on multi-stage, multi-quarter, multi-million dollar projects for you business. As is, the C30 is a tabula rasa to which you ca...
Good Compact for a dual-processor system. ISV certified graphics. Rack mountable. Very good internal expandability.
Bad Still not anything you'd call "compact" or "small form factor." Only two USB 3.0 ports...
Bottom line The Lenovo ThinkStation C30 is a fully capable dual-processor high-end workstation that lives in a desktop-class chassis instead of a full-on tower...
80%