Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M91P

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M91P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SXXA6MB
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created byLenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 352
This statistic is based on the 93478 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91353 free Open Icecat users.
Info modified on: 25 Mar 2014 21:44:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour
Long product name Lenovo ThinkCentre M91P :
The short editorial description of Lenovo ThinkCentre M91P

ThinkCentre M91P
More>>>
Short summary description Lenovo ThinkCentre M91P:
This short summary of the Lenovo ThinkCentre M91P data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M91P

Long summary description Lenovo ThinkCentre M91P:
This is an auto-generated long summary of Lenovo ThinkCentre M91P based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M91P

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:24:08
Uk has collected 8 expert reviews for Lenovo ThinkCentre M91P and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:24:08
Nl heeft 8 proffesionele recensies verzameld voor Lenovo ThinkCentre M91P. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:24:08
Fr a recueilli 8 avis d’experts pour Lenovo ThinkCentre M91P et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:24:08
De hat 8 Expertenmeinungen über Lenovo ThinkCentre M91P eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:24:08
Testseek ha raccolto 8 recensioni da parte di esperti per Lenovo ThinkCentre M91P e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:24:08
Es ha coleccionado 8 opiniones de expertos para Lenovo ThinkCentre M91P y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:24:08
Dk har samlet 8 ekspertanmeldelser for Lenovo ThinkCentre M91P og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:24:08
Se har samlat in 8 experttester för Lenovo ThinkCentre M91P och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Review comments Score
techadvisor.co.uk
Updated:
2016-11-14 21:24:08
If you love the old-school look of Lenovo ThinkPads, but you want desktop performance and pricing, check out Lenovo's ThinkCentre M91p series. This machine packs second-generation Intel processors into a slim, retro-style case. The Lenovo ThinkCentre M...
Bottom line The Lenovo ThinkCentre M91p is a solid performer at a reasonable price. It lacks a Blu-ray disc drive and integrated Wi-Fi, but shop around online and you may grab a bargain...
60%
pcmagazine.ru
Updated:
2016-11-14 21:24:08
Lenovo ThinkCentre M91p — воплощение концепции настольного офисного ПК. Он обладает основательным, но удобным корпусом, а возможностей процессора Intel Core i5 должно вполне хватить вашим сотрудникам. Lenovo ThinkCentre M91p — воплощение концепции нас...
Good Компактный формфактор. Высокое качество сборки. Присутствует слот PCI и видеоразъем DisplayPort. Удобно осуществлять техническое обслуживание.
Bad Нет портов HDMI, eSATA и USB 3.0. Только один год гарантийного обслуживания. Использует внешний источник питания...
Bottom line Lenovo ThinkCentre M91p — воплощение концепции настольного офисного ПК. Он обладает основательным, но удобным корпусом, а возможностей процессора Intel Core i5 должно вполне хватить вашим сотрудникам...
80%
silentpcreview.com
Updated:
2016-11-14 21:24:08
The USFF version of Lenovo's ThinkCentre M91p packs a significant punch in a small package. Utilizing an Intel "S" low power processor and a 150W external AC power adapter, it's also incredibly energy efficient.
Bottom line The Lenovo ThinkCentre M91p hits most of the relevant marks for an enterprise-class desktop PC. The Q67 chipset gives it advanced security and management features and the Core i5 "S" processor delivers high speed, quad core performance with truly impr...
0%
pcmag.com
Updated:
2016-11-14 21:24:08
The Lenovo ThinkCentre M91p ($1,180 direct) is one of those utilitarian-looking, ubiquitous business desktops that seem to be on the desks of a lot of workers across the United States and around the world. There's a good reason for that: The Lenovo Thi...
Good Compact form factor, High build quality, Includes PCI card slot, DisplayPort jack, Easily serviced...
Bad No HDMI, eSATA, USB 3,0 ports, Only one-year warranty included, Uses external power supply...
Bottom line The Lenovo ThinkCentre M91p defines the enterprise-class desktop, with an easy-to-service yet sturdy chassis. Its Intel Core i5 processor will satisfy your workers for a while...
80%
pcworld.com_techhive.com
Updated:
2016-11-14 21:24:08
If you love the old-school look of Lenovo ThinkPads, but you want desktop performance and pricing, check out Lenovo's ThinkCentre M91p series. This machine packs second-generation Intel processors into a slim, retro-style case. Our review model, priced...
Good Plenty of USB ports...
Bad Poor performance, for the price...
Bottom line It has the look of an old-school ThinkPad, but you can get similar performance and better specs at a lower price. Lenovo ThinkCentre M91p: Business-Class Desktop PC Lacks Frills Lenovo ThinkCentre M91p Review, by Sarah Jacobsson Purewal August 1, 2011...
60%
computershopper.com
Updated:
2016-11-14 21:24:08
Not so long ago, if you wanted a compact business PC, you'd have to dial down your performance expectations and pay several hundred dollars extra for the convenience of saving a few inches of office space. But the Lenovo ThinkCentre M91p 02...
Good Compact design, Full-size hard drive and optical drive increase upgrade potential, Supports Intel vPro technology...
Bad Limited expansion options, Potential warranty confusion...
Bottom line An innovate design, full-size drives, built-in security, and remote management features make the M91p Ultrasmall compact business PC a good choice for space-strapped work groups...
80%
gcn.com
Updated:
2016-11-14 21:24:08
S We used the Performance Test benchmark suite from PassMark Software to gauge the strengths and weaknesses of the M91p’s various components. Overall, the Lenovo got a score of 1,193, which is respectable for a computer its size. Its Intel Core i5-250...
Good Good internal space management; good speed.
Bad Not much room for upgrades; integrated graphics performance is low.
0%
thehikaku.net
Updated:
2016-12-28 18:46:52
ThinkCentre M91p Eco Ultra Smallは、コンパクトなサイズでありながら、デスクトップ用CPUを搭載し、さらに消費電力も少ないPCです。縦にも横にも設置でき、サイズも小さいので、様々な場所に設置することができます。CPUには、低電圧版のCore i5-2400Sまたは2500Sを搭載しています。低電圧版といってもパフォーマンスは高く、少なくともノート用Core i5よりは性能が高いです。さらに低消費電力です。欠点としては、拡張性がほとんど無いことと、内蔵電源ではなくACアダプター...
Bottom line 以上が、レノボ ThinkCentre M91p Eco Ultra Small のレビューでした。非常にコンパクトでありながら、デスクトップPCと同じパーツを用いており高いパフォーマンスを発揮するデスクトップPCです。コンパクトでも、放熱はしっかりしており、安心して使えます。縦置きでも横置きでも使え、サイズも小さいため、一般的のデスクトップPCよりも設置の自由度が高いです。CPUには、消費電力の少ないCore i5-2400SまたはCore i5-2500Sを使っており、節電が求められている現在に適した...
0%
X