location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation D30 Intel® Xeon® E5 Family E5-2620 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SX559UK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation D30 Intel® Xeon® E5 Family E5-2620 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 1120 W
  • - Intel® Xeon® E5 Family E5-2620 2 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD±RW Card reader integrated
  • - NVIDIA® Quadro® 2000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 year
Long product name Lenovo ThinkStation D30 Intel® Xeon® E5 Family E5-2620 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black :
The long product name of Lenovo ThinkStation D30 Intel® Xeon® E5 Family E5-2620 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2620(2.0GHz), 4GB RAM, 500GB HDD, Windows 7 Professional 64
More>>>
Lenovo ThinkStation D30 Intel® Xeon® E5 Family E5-2620 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black:
The official description of Lenovo ThinkStation D30 Intel® Xeon® E5 Family E5-2620 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D30. EXTREME SPEED.
POWERFUL GRAPHICS. COOL AND QUIET.

Designed to tackle the biggest challenges, the D30 delivers the ultimate in performance and expandability. You can process more tasks faster with the latest generation of quad-and six- core Intel® processors and supporting discrete Quadro and Tesla graphics technology from NVIDIA. From 3D product design and animation, to simulation and visualization, to heavy-duty number-crunching and software development, the D30 is designed for those who need to be more productive.
The D30 is designed to be reliable and to make your work environment pleasant, with a unique tri-channel cooling system that keeps things cool on the inside and quiet on the outside. And the D30 allows you to multitask more than ever, supporting up to 12 DIMMS and 1600-MHz memory performance. It also proves that high performance can come in a green package, offering up to 90-percent power efficiency and ENERGY STAR 5.0 certification.

Short summary description Lenovo ThinkStation D30 Intel® Xeon® E5 Family E5-2620 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black:
This short summary of the Lenovo ThinkStation D30 Intel® Xeon® E5 Family E5-2620 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation D30, 2 GHz, Intel® Xeon® E5 Family, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation D30 Intel® Xeon® E5 Family E5-2620 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation D30 Intel® Xeon® E5 Family E5-2620 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation D30. Processor frequency: 2 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1120 W. Chassis type: Tower. Product type: Workstation

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-2620
Processor cores
6
Processor threads
12
Processor boost frequency
2.5 GHz
Processor frequency *
2 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
15 MB
Processor cache type
Smart Cache
System bus rate
7.2 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-2600
Processor codename
Sandy Bridge EP
Thermal Design Power (TDP)
95 W
Tcase
77.4 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
1
Number of QPI links
2
Stepping
C2
CPU multiplier (bus/core ratio)
25
Maximum internal memory supported by processor
750 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
42.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
128 GB
Internal memory type
DDR3-SDRAM
Memory slots
16x DIMM
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
Card reader integrated
Yes
RAID support
Yes
RAID levels
0, 1, 5, 10
Graphics
Discrete graphics card model *
NVIDIA® Quadro® 2000
Maximum graphics card memory
0.001 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
10
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Line-in
Yes
S/PDIF out port
No
Serial ports quantity
1
Design
Chassis type *
Tower
Product colour *
Black
Performance
Motherboard chipset
Intel® C206
Audio system
HD
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
2
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
64594
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
1120 W
Power supply input voltage
120 - 230 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
RoHS, EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
210 mm
Depth *
602 mm
Height *
485 mm
Weight *
27.1 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Features
Images Type Map
Other features
Optical drives quantity
1
Remote control included
No
Graphics card family
NVIDIA
Plug and Play
Yes
Data transfer rate
1000 Mbit/s
Cooling type
Active
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 07:59:14
Uk has collected 4 expert reviews for Lenovo ThinkStation D30 Intel® Xeon® E5 Family E5-2620 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® 2000 Windows 7 Professional Tower Workstation Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2013-12-11 07:59:14
The Lenovo ThinkStation D30 is the big stick in your golf bag. It’s a powerful, expandable, professional level workstation that users will use to create digital media like animated movies, explore for gas and oil, or create designs for large items like br...
Bottom line The Lenovo ThinkStation D30 is a monster workstation for really big projects that need to be done, right away...
80%
storagereview.com
Updated:
2013-12-11 07:59:14
The ThinkStation D30 is Lenovo's most powerful workstation on the market and is configurable with up to two 8-core Intel Xeon E5-2600 processors as well as serious specifications to support performance-intensive applications ranging from 3D modeling to oi...
Bottom line The Lenovo D30 offers a versatile range of configurations that can perform at an extremely high level. The D30 can support up to two 8-core Xeon processors and up to 512GB of RAM with 16 DRAM slots. Our D30 came well-equipped with dual Intel E5-2687W proc...
0%
pcmag.com
Updated:
2013-12-11 07:59:14
The Lenovo ThinkStation D30$1,884.00 at Lenovo is the big stick in your golf bag. It's a powerful, expandable, professional level workstation that users will use to create digital media like animated movies, explore for gas and oil, or create designs for...
Good Lots of expansion space and internal connectors. Dual eight-core Xeon processors with Hyper-Threading. Nvidia Quadro graphics. 1,120-Watt power supply.
Bad Massive. Pricey. Only two USB 3.0 ports. Only 300GB hard drive out of the box...
Bottom line The Lenovo ThinkStation D30 is a monster workstation for really big projects that need to be done, right away. With dual 8-core power , ISV-accepted Quadro graphics, and more expansion room than you know what to do with, this is the workstation to get...
80%
anandtech.com
Updated:
2013-12-11 07:59:14
This month is a massive rush of new hardware. Users fond of high-powered portables are probably losing their minds; while Windows 8 and RT are of questionable value to desktop users, hardware designed to take advantage of them is flooding onto the ma...
Bottom line The Lenovo ThinkStation D30 is definitely, full stop, the fastest desktop workstation I've tested. That's a mantra that's been repeated over and over again in this review but it's essentially correct, on paper and in practice. Whether or not the potential...
0%
Country Distributor
United Kingdom 1 distributor(s)