Lenovo logo

Lenovo ThinkCentre Edge 91z Intel® Core™ i3 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6969
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre Edge 91z Intel® Core™ i3 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

Lenovo ThinkCentre Edge 91z, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre Edge 91z Intel® Core™ i3 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

Lenovo ThinkCentre Edge 91z. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.