location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-2630 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV483UK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:35:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-2630 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black :
The long product name of Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-2630 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2630(2.3GHz), 8GB RAM, 1000GB HDD, Windows 7 Professional 64
More>>>
Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-2630 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black:
The official description of Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-2630 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo ThinkStation S30 is the essential workstation for professionals who want both value and performance - from 2D and 3D digital content creators and users of mid-range CAD and EDA applications, to finance and medical professionals. The S30 comes with the latest Xeon® processor technology with faster memory performance (up to 1600 MHz), while supporting powerful discrete graphic solutions from NVIDIA, including Maximus with Quadro and Tesla configurations.
The S30 also features USB 3.0 support for faster transfer rates, and now can support up to 128GB of memory. This powerful combination makes the S30 the ideal mid-range workstation solution for users across a variety of industries. It’s also fully certified for top ISV applications to optimize performance.

Short summary description Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-2630 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black:
This short summary of the Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-2630 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation S30, 2.3 GHz, Intel® Xeon® E5 Family, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-2630 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-2630 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation S30. Processor frequency: 2.3 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2630. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-2630
Processor cores
6
Processor threads
12
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
Processor socket
LGA 2011 (Socket R)
Processor cache
15 MB
Processor cache type
Smart Cache
System bus rate
7.2 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E5-2600
Processor codename
Sandy Bridge EP
Thermal Design Power (TDP)
95 W
Tcase
77.4 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
40
PCI Express configurations
x4, x8, x16
Number of processors installed
1
Number of QPI links
2
Stepping
C2
CPU multiplier (bus/core ratio)
28
Maximum internal memory supported by processor
750 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600 MHz
Memory bandwidth supported by processor (max)
42.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
ECC
Yes
Memory channels
Quad-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
10
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Tower
Cable lock slot
Yes
Product colour *
Black
Performance
Motherboard chipset
Intel® C206
Audio system
HD
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Processor special features
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
52.5 x 45.0 mm
Supported instruction sets
AVX
Scalability
2S
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
2
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
64593
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
800 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
483 mm
Height *
478 mm
Weight *
17.5 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Remote control included
No
Plug and Play
Yes
Cooling type
Active
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 08:27:00
Uk has collected 2 expert reviews for Lenovo ThinkStation S30 Intel® Xeon® E5 Family E5-2630 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Tower Workstation Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
thinkcomputers.org
Updated:
2013-12-11 08:27:00
This item can be found at the following stores: Workstations and business related products are not normally what we cover here at ThinkComputers. We are more consumer and enthusiast based, but our friends at Lenovo asked us if we would take a loo...
Good Great performance in the mid-range market, Discrete graphics, Hard drives in RAID 0 configuration, Starting price of $899...
Bad Wire / cable management could be better...
Bottom line As I said at the beginning of this review we normally do not cover business related products, but it was interesting to see what Lenovo had in mind for a business PC. And doing some research there are not that many pre-built options when it comes to a...
90%
pcmag.com
Updated:
2013-12-11 08:27:00
As is the case with any other computer, the desktop workstation for you is the one that comes closest to meeting your specific needs. If you're shopping for a do-everything business system, there's a compelling case to be made for the Lenovo ThinkStation...
Good Strong overall performance. High-level graphics prowess. Lengthy warranty.
Bad Not fastest in all processing applications. A bit pricey...
Bottom line The Lenovo ThinkStation S30 combines solid workstation processing and graphics performance, but is slightly too expensive for the speed you get...
80%