Lenovo logo

Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70228
Info modified on:
19 Jul 2024, 20:10:04
Warranty:
1 year
Long product name Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W:

ThinkServer TD230 - Intel Xeon E5620 (2.40GHz), 4GB DDR3 RAM, DVD-RW, Gigabit Ethernet, 625W

Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W:

Flexible, Powerful, All-in-One Tower Computing
- Dual-processor, high-performance tower server;
- Intel® Xeon® processors 5500 & 5600 sequence;
- Flexible hot-swap or direct connect configurations;
- Remote Management options for full control from any location;
- ENERGY STAR® qualified models;
- Perfect for branch office applications and MSPs;
- Whisper Quiet.

Features
- 8 memory slots for up to 32GB of maximum memory;
- 5 Gen 2 PCI-E slots, and 6 USB ports;
- Flexible direct conect and hot-swap configurations;
- Supports 3.5-inch drive sizes SATA/SAS configurations;
- Low cost SATA or performance SAS RAID;
- Available remote management;
- Whisper Quiet.

Benefits
Enterprise-Class Offerings
- Intel® Xeon® 5500 & 5600 sequence processors up to 60% faster than legacy servers;
- ECC DDR3 memory;
- High capacity SATA and high performance SAS drives;
- Integrated dual-gigabit Ethernet on every model;
- Choose between low cost SATA or advanced performance SAS RAID.

Eco-Friendly Green Server
- 90% plus efficient power supplies;
- ENERGYSTAR® for Servers 1.0 qualification saves hundreds of dollars a year;
- on power costs;
- Whisper quiet operation makes this server ideal for an open environment.

Flexible
- Choose from a wide variety of configuration options;
- High capacity SATA or high performance SAS drives;
- Low cost SATA or advanced SAS RAID;
- Direct connect or hot swap configurations;
- RDX backup solutions that work right out of the box.

Short summary description Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W:

Lenovo ThinkServer TD230, 2.4 GHz, E5620, 4 GB, DDR3-SDRAM, 625 W, Tower

Long summary description Lenovo ThinkServer TD230 server Tower Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB DDR3-SDRAM 625 W:

Lenovo ThinkServer TD230. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 625 W. Chassis type: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.