Lenovo logo

Lenovo ThinkServer RD230 server Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB 600 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80720
Info modified on:
19 Jul 2024, 20:10:00
Long product name Lenovo ThinkServer RD230 server Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB 600 W:

Intel Xeon E5620 (2.40GHz, 12M), 4GB, no HDD, Rack, DVD-RW, SAS LSI MegaRAID 8708E, no OS

Lenovo ThinkServer RD230 server Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB 600 W:

In today’s cost-conscious corporate environment, businesses are constantly looking for ways to streamline operations and cut costs, while maintaining strict performance requirements. Lenovo designed the RD230 with these needs in mind. Using the latest Intel® Xeon® processors with up to 12 CPU cores, the RD230 is up to 60% faster than previous generation servers.

However, the RD230 will not break the bank. Designed to keep the costs down yet feature the most valued functions and options, the RD230 optimizes server performance and value. Featuring built in web remote management, advanced RAID and popular server options, the RD230 performs from day one.

The balance of features and value make the RD230 ideal for solutions like IT infrastructure (domain controllers, firewalls), web and application server farms and file/print solutions.

Short summary description Lenovo ThinkServer RD230 server Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB 600 W:

Lenovo ThinkServer RD230, 2.4 GHz, E5620, 4 GB, DVD-RW, 600 W, Rack (1U)

Long summary description Lenovo ThinkServer RD230 server Rack (1U) Intel® Xeon® 5000 Sequence E5620 2.4 GHz 4 GB 600 W:

Lenovo ThinkServer RD230. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 4 GB. HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-RW. Power supply: 600 W. Chassis type: Rack (1U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.