location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre STZA6UK PC Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STZA6UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STZA6UK
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre STZA6UK PC Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 130 W
  • - Intel® Core™ i5 i5-650 3.2 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - 500 GB DVD-RW Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 100 Mbit/s
  • - Windows 7 Professional
Long product name Lenovo ThinkCentre STZA6UK PC Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black :
The long product name of Lenovo ThinkCentre STZA6UK PC Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre M90p eUSFF, Intel® Core™ i5-650 (4M Cache, 3.20 GHz), RAM 4 GB, HDD 500 GB, DVD-RW
More>>>
Lenovo ThinkCentre STZA6UK PC Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black:
The official description of Lenovo ThinkCentre STZA6UK PC Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum performance and ROI

Your large enterprise or mid-market business gets both with the sophisticated Lenovo ThinkCentre® M90/M90p desktop. Available in three standard form factors: Tower, Small Form Factor (SFF) and Eco Ultra Small Form Factor (USFF).

High-performance features
- Intel® Core™ i series processors with Turbo Boost and Hyper-Threading technologies for faster performance and multitasking
- Up to Genuine Windows® 7 Professional operating system
- Windows 7 Lenovo Enhanced Experience for super-fast startup and shutdown times and support for multitouch monitor
- Excellent graphics experience

More uptime, lower costs

Easy-to-manage ThinkCentre M90/M90p desktops support the latest Secure Managed Client (SMC) 2.0 and Intel® vPro™ technologies for a full PC experience, data security, remote data management and worry-free storage—which help reduce costs, downtime and desk-side IT visits.

Helps keep your business green
- Less power use and costs with the ENERGY STAR®-compliant power supply unit and Lenovo Power Manager
- Built with up to 42% post-consumer content, the industry's highest, with minimum use of plastic
- EPEAT® Gold- and GREENGUARD®-compliant form factors
- Packed in a reusable bag (Eco USFF only)

Accessorize your M90/M90p desktop
- Lenovo ThinkVision™ L2440p Monitor features a 24" widescreen with 1920 x 1200 resolution, plus VGA + DVI-D interfaces and USB hub for connection flexibility.
- Vertical PC and Monitor Stand II is a compact PC and monitor solution for offices short on space. Height, tilt and swivel are adjustable. Compatible with USFF.
- Lenovo Fingerprint USB Keyboard lets you replace Windows passwords with fast, secure fingerprint access.

Smart security
- Hardware Password Manager helps easily recover and manage hard-drive passwords, significantly reducing password-reset time, and combines seamlessly with fully encrypting drives for more secure software solutions.
- Chassis intrusion switch helps avoid unauthentic chassis opening to prevent data theft.
- PS/2® ports help prevent unauthorized data access and virus attacks through USB peripheral devices.
- ThinkVantage® Rescue and Recovery™ helps users recover from system crashes quickly, even if the primary OS won't boot, and lets the IT team deliver remote fixes to users even if their system is down from a worm or virus.
- ThinkVantage System Update™ sorts through available updates and selects only those your system needs.

Ergonomically designed
- Easy-access top power button and tilted front I/O port panel
- Convenient top carry handle
- Cat-foot cushion for considerably reduced table vibration on tower models
- Available in three standard form factors: Tower, Small Form Factor (SFF) and Eco Ultra Small Form Factor (USFF)

ThinkCentre M90/M90p desktops are ergonomically designed with a convenient top power button, top handle and tilted front design of I/O ports for easy plug-and-play device access.

Short summary description Lenovo ThinkCentre STZA6UK PC Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black:
This short summary of the Lenovo ThinkCentre STZA6UK PC Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre STZA6UK, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre STZA6UK PC Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black:
This is an auto-generated long summary of Lenovo ThinkCentre STZA6UK PC Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre STZA6UK. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Power supply: 130 W. Chassis type: SFF. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-650
Processor cores
2
Processor threads
4
Processor boost frequency
3.46 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-600 Desktop Series
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Stepping
C2
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD-RW
HDD capacity
500 GB
HDD interface
SATA, SATA II
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI slots
1
Design
Chassis type *
SFF
Product colour *
Black
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
43546
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
130 W
Weight & dimensions
Width *
272 mm
Depth *
238 mm
Height *
79 mm
Weight *
4.18 kg
Packaging content
Display included *
No
Other features
Modem type
No
Storage drive type
500GB Serial ATA II/ 7200
Manageability features
ImageUltra enabled, Remote Deployment Manager, Software Delivery Assistant, System Migration Assistant, ThinkVantage Rescue and Recovery
Security features
Boot sequence control, Boot without keyboard or mouse, Configuration password, Diskette Boot inhibit, Diskette I/O control, Hardfile I/O control, Parallel I/O control, Power on password, Security slot (for attachment of optional cable lock), Serial I/O
TV tuner integrated
No
Remote control included
No
Expansion slots
PCI-Express
Pointing device
USB Optical Wheel Mouse
Form factor
Ultra Small Form Factor
Memory type
DDR3
Graphics card family
Intel
Floppy drive installed
Yes
Intel segment tagging
Enterprise, Professional
Country Distributor
United Kingdom 1 distributor(s)