location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STYB8GE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M90 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 280 W
  • - Intel® Core™ i3 i3-550 3.2 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 320 GB DVD-RW Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 years
Long product name Lenovo ThinkCentre M90 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black :
The long product name of Lenovo ThinkCentre M90 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre M90 - Tower, Intel Core i3-550 (3.2 GHz), 2GB DDR3 SDRAM, 320GB SATA HDD, Intel HD Graphics, DVD-RW, Gigabit Ethernet, Windows 7 Professional 64-bit, black
More>>>
Lenovo ThinkCentre M90 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black:
The official description of Lenovo ThinkCentre M90 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum performance and ROI
Your large enterprise or mid-market business gets both with the sophisticated Lenovo ThinkCentre® M90p desktop.

High-performance features
- Intel® Core™ i series processors with Turbo Boost and Hyper-Threading technologies for faster performance and multitasking.
- Up to Genuine Windows® 7 Professional operating system.
- Windows 7 Lenovo Enhanced Experience for super-fast startup and shutdown times and support for multitouch monitor.
- Excellent graphics experience.

Helps keep your business green
- Less power use and costs with the ENERGY STAR®-compliant power supply unit and Lenovo Power Manager.
- Built with up to 42% post-consumer content, the industry's highest, with minimum use of plastic.
- EPEAT® Gold- and GREE.

Smart security
- Hardware Password Manager helps easily recover and manage hard-drive passwords, significantly reducing password-reset time, and combines seamlessly with fully encrypting drives for more secure software solutions.
- Chassis intrusion switch helps avoid unauthentic chassis opening to prevent data theft.
- PS/2® ports help prevent unauthorized data access and virus attacks through USB peripheral devices.
- ThinkVantage® Rescue and Recovery™ helps users recover from system crashes quickly, even if the primary OS won't boot, and lets the IT team deliver remote fixes to users even if their system is down from a worm or virus.
- ThinkVantage System Update™ sorts through available updates and selects only those your system needs.

Short summary description Lenovo ThinkCentre M90 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black:
This short summary of the Lenovo ThinkCentre M90 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90, 3.2 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M90 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-550
Processor cores
2
Processor threads
4
Processor frequency *
3.2 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-500 Desktop Series
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Stepping
K0
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1066 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD-RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
RAID levels
0, 1
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Tower
Number of 3.5" bays
3
Number of 5.25" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Audio system
HD
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBUD
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
48505
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
280 W
Weight & dimensions
Width *
175 mm
Depth *
414 mm
Height *
442 mm
Packaging content
Display included *
No
Other features
HDD user password
Yes
Networking features
Gigabit Ethernet
Platform
PC
Graphics card family
Intel
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:39:42
Uk has collected 1 expert review for Lenovo ThinkCentre M90 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Tower PC Black and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-08-14 19:39:42
We've seen a number of Lenovo ThinkCentre machines in the past, and we've always been impressed by their combination of ingenious easy-access design and powerful specifications. The latest ThinkCentre, the M90, is the smallest and most powerful yet. We...
Bottom line Expensive but, thanks to superb design and power, worth the cash for demanding business users...
83%