Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre STXB6GE 3.2GHz i3-550 SFF Black PC PC

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STXB6GE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STXB6GE
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18889
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 20 Dec 2017 06:47:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkCentre STXB6GE 3.2GHz i3-550 SFF Black PC PC :
The short editorial description of Lenovo ThinkCentre STXB6GE 3.2GHz i3-550 SFF Black PC PC

STXB6GE, Intel Core i3-550 (3.20GHz, 1333MHz, 4MB), 2GB DDR3 SDRAM 1333MHz, 320GB HDD, DVD RW, Windows 7 Professional 64-bit
More>>>

Lenovo ThinkCentre STXB6GE 3.2GHz i3-550 SFF Black PC PC:
The official marketing text of Lenovo ThinkCentre STXB6GE 3.2GHz i3-550 SFF Black PC PC as supplied by the manufacturer
A smarter way to do enterprise PCs.
Premium performers. Efficient cost cutters. Convenient space savers.

Whatever your need, we have the professional-strength desktops to meet it. All designed to simplify management, step up security and boost uptime in mid-sized to large organizations.

Tackle demanding workloads with ease.
M Series desktops with Intel® Core™ i series processors and DDR3 memory deliver responsive performance at breakneck speeds—making quick work of the most intensive applications. If you need to power through advanced video editing and 2-D and 3-D image design, M Series can oblige. And all M Series PCs are available with Lenovo Enhanced Experience for Windows® 7 for startup and shutdown times you have to see to believe!

Productivity squared.
Talk about multitasking! View up to four screens simultaneously with dual independent display (DID) support. The expanded work area and easier navigation between applications helps reduce errors and improve productivity.

Easy PC management.
Take advantage of a host of PC-management tools and features that help save time, cut costs and increase user productivity by letting IT personnel:

- Speed migration.
- Spend less time manually searching for system updates.
- Monitor, diagnose, repair and audit1Only select audit functions can be performed away from the physical systems. PCs remotely, reducing costly, time-consuming desk-side visits.
- Centrally and remotely manage data.
- Access internal components easily without tools.

Accessorize your ThinkCentre M Series.

- Work in comfort. The Lenovo Extend Arm mounts to your desk and lets you easily adjust your PC’s monitor. Extend, raise, tilt and pivot for the most comfortable viewing position (57Y4352).
- Picture this. The wide Lenovo ThinkVision L1951P LCD monitor not only delivers brilliant screen images, crisp font reproduction and an adjustable stand, it's one of the most environmentally responsible monitors available (2448HB6).
- Get connected. Easily connect a VGA analog monitor to a DisplayPort source device with our DisplayPort-to-VGA monitor cable. Offers 1920 x 1200 WUXGA maximum resolution. No software required (57Y4393).
Short summary description Lenovo ThinkCentre STXB6GE 3.2GHz i3-550 SFF Black PC PC:
This short summary of the Lenovo ThinkCentre STXB6GE 3.2GHz i3-550 SFF Black PC PC data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkCentre STXB6GE, 3.2 GHz, Intel Core i3-xxx, 2 GB, 320 GB, DVD-RW, Windows 7 Professional
Long summary description Lenovo ThinkCentre STXB6GE 3.2GHz i3-550 SFF Black PC PC :

Lenovo ThinkCentre STXB6GE. Processor frequency: 3.2 GHz, Processor family: Intel Core i3-xxx, Processor model: i3-550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB. Optical drive type: DVD-RW. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Colour of product: Black

This is an auto-generated long summary of Lenovo ThinkCentre STXB6GE 3.2GHz i3-550 SFF Black PC PC based on the first three specs of the first five spec groups.
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Core i3-xxx
Processor model *
The model number for the processor in a computer.
i3-550
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor threads
4
PCI Express slots version
2.0
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
K0
Bus type
DMI
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Processor series
Intel Core i3-500 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
1
PCI Express configurations
1x16,2x8
Tcase
72.6 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
24
Processing Die size
81 mm²
Maximum internal memory supported by processor
16 GB
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066,1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
733 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
8
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Expansion slots
PCI Express x16 slots
1
PCI slots
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
SFF
Number of 3.5" bays
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 3.5" drive bay is for floppy disks.
2
Number of 5.25" bays
A drive bay is a standard-area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed. A 5.25" drive bay, also known as full-height bays, were found in old PCs in the early to mid-1980s. They were 3¼″ high by 5¾″ wide, and up to 8″ deep (83 × 146 × 200 mm), used mainly for hard disks and floppy disk drives.
1
Intel segment tagging
Enterprise, Professional
Performance
Product type *
The sub-category of the product.
PC
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Processor special features
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5
Supported instruction sets
SSE4.2
Processor code
SLBUD
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
48505
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
240 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
317 mm
Depth *
The distance from the front to the back of something.
99 mm
Height *
The measurement of the product from head to foot or from base to top.
355 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7.5 kg
Packaging content
Display included *
This product includes a display.
No
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
Networking features
Gigabit Ethernet
X