location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre STXB6GE+T44HNEU PC Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STXB6GE+T44HNEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STXB6GE+T44HNEU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre STXB6GE+T44HNEU PC Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 240 W
  • - Intel® Core™ i3 i3-550 3.2 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 320 GB DVD-RW Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkCentre STXB6GE+T44HNEU PC Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF Black :
The long product name of Lenovo ThinkCentre STXB6GE+T44HNEU PC Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STXB6GE+T44HNEU, Intel Core i3-550 (3.20GHz, 1333MHz, 4MB), 2GB DDR3 SDRAM 1333MHz, 320GB HDD, DVD-RW, Windows 7 Professional 64-bit + Wide Monitor, ThinkVision L197, 19"
More>>>
Lenovo ThinkCentre STXB6GE+T44HNEU PC Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF Black:
The official description of Lenovo ThinkCentre STXB6GE+T44HNEU PC Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A smarter way to do enterprise PCs.
Premium performers. Efficient cost cutters. Convenient space savers.

Whatever your need, we have the professional-strength desktops to meet it. All designed to simplify management, step up security and boost uptime in mid-sized to large organizations.

Tackle demanding workloads with ease.
M Series desktops with Intel® Core™ i series processors and DDR3 memory deliver responsive performance at breakneck speeds—making quick work of the most intensive applications. If you need to power through advanced video editing and 2-D and 3-D image design, M Series can oblige. And all M Series PCs are available with Lenovo Enhanced Experience for Windows® 7 for startup and shutdown times you have to see to believe!

Productivity squared.
Talk about multitasking! View up to four screens simultaneously with dual independent display (DID) support. The expanded work area and easier navigation between applications helps reduce errors and improve productivity.

Easy PC management.
Take advantage of a host of PC-management tools and features that help save time, cut costs and increase user productivity by letting IT personnel:

- Speed migration.
- Spend less time manually searching for system updates.
- Monitor, diagnose, repair and audit1Only select audit functions can be performed away from the physical systems. PCs remotely, reducing costly, time-consuming desk-side visits.
- Centrally and remotely manage data.
- Access internal components easily without tools.

Accessorize your ThinkCentre M Series.

- Work in comfort. The Lenovo Extend Arm mounts to your desk and lets you easily adjust your PC’s monitor. Extend, raise, tilt and pivot for the most comfortable viewing position (57Y4352).
- Picture this. The wide Lenovo ThinkVision L1951P LCD monitor not only delivers brilliant screen images, crisp font reproduction and an adjustable stand, it's one of the most environmentally responsible monitors available (2448HB6).
- Get connected. Easily connect a VGA analog monitor to a DisplayPort source device with our DisplayPort-to-VGA monitor cable. Offers 1920 x 1200 WUXGA maximum resolution. No software required (57Y4393).

Short summary description Lenovo ThinkCentre STXB6GE+T44HNEU PC Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF Black:
This short summary of the Lenovo ThinkCentre STXB6GE+T44HNEU PC Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre STXB6GE+T44HNEU, 3.2 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre STXB6GE+T44HNEU PC Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF Black:
This is an auto-generated long summary of Lenovo ThinkCentre STXB6GE+T44HNEU PC Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre STXB6GE+T44HNEU. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-550
Processor cores
2
Processor threads
4
Processor frequency *
3.2 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-500 Desktop Series
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Stepping
K0
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
320 GB
Optical drive type *
DVD-RW
Number of HDDs installed
1
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Expansion slots
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
SFF
Number of 3.5" bays
2
Number of 5.25" bays
1
Product colour *
Black
Performance
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBUD
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
48505
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
240 W
Weight & dimensions
Width *
317 mm
Depth *
99 mm
Height *
355 mm
Weight *
7.5 kg
Packaging content
Display included *
Yes
Display diagonal
48.3 cm (19")
Display resolution
1440 x 900 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
1000:1
Other features
Display
LCD
Remote control included
No
Graphics card family
Intel
Intel segment tagging
Enterprise, Professional