location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90 Intel® Pentium® G6950 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STWB1MS
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M90 Intel® Pentium® G6950 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 130 W
  • - Intel® Pentium® G6950 2.8 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB DVD-RW
  • - Intel HD Integrated
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 32-bit
More>>>
Short summary description Lenovo ThinkCentre M90 Intel® Pentium® G6950 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional PC Black:
This short summary of the Lenovo ThinkCentre M90 Intel® Pentium® G6950 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90, 2.8 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M90 Intel® Pentium® G6950 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90 Intel® Pentium® G6950 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: G6950. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Integrated, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 130 W. Product type: PC. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:26:42
Uk has collected 1 expert review for Lenovo ThinkCentre M90 Intel® Pentium® G6950 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional PC Black and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2014-06-11 01:26:42
We've seen a number of Lenovo ThinkCentre machines in the past, and we've always been impressed by their combination of ingenious easy-access design and powerful specifications. The latest ThinkCentre, the M90, is the smallest and most powerful yet. We...
Bottom line Expensive but, thanks to superb design and power, worth the cash for demanding business users...
83%