location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation C20 + ThinkVision 2461x Intel® Xeon® 5000 Sequence E5507 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C20 + ThinkVision 2461x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSD21FR + T15HNEU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:07:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation C20 + ThinkVision 2461x Intel® Xeon® 5000 Sequence E5507 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 800 W
  • - Intel® Xeon® 5000 Sequence E5507 2.26 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz 2 x 2 GB
  • - DVD-RW
  • - Windows 7 Professional 64-bit
Warranty: 3 years
Long product name Lenovo ThinkStation C20 + ThinkVision 2461x Intel® Xeon® 5000 Sequence E5507 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black :
The long product name of Lenovo ThinkStation C20 + ThinkVision 2461x Intel® Xeon® 5000 Sequence E5507 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkStation C20 - 2x Intel Xeon E5507 (2.26GHz), 4GB DDR3 RAM, 500GB SATA HDD, DVD-RW, Gigabit Ethernet, Windows 7 Professional 64-bit + ThinkVision 2461x
More>>>
Lenovo ThinkStation C20 + ThinkVision 2461x Intel® Xeon® 5000 Sequence E5507 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
The official description of Lenovo ThinkStation C20 + ThinkVision 2461x Intel® Xeon® 5000 Sequence E5507 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World’s smallest dual-CPU workstations.
We’ve done the math. The Lenovo ThinkStation C20 is dramatically smaller than same-class competitor workstations without compromising performance1Smallest among tier-1 OEMs (Dell, HP and Lenovo). Dell's competing workstation is 46% larger volumetrically and HP's is 31% larger.. For space-constrained finance, computer-aided design (CAD) and digital content creation (DCC) users, this means:

- More workstations per person. Fit up to an additional four systems—up to 14 total—in a standard 42U server rack for more horsepower in the same space.
- SBFI furniture compatibility. ThinkStation C20 is SBFI-certified, so they’re likely compatible with the control-room furniture you have.
- Safer data. Get better data redundancy by using more backup systems in the same office.
- Easier to move. The small size and recessed handle with soft-touch plastic make moving and racking ThinkStation C20 a cinch.

Don’t let the size fool you.
Inside the compact exterior is a workhorse that can handle your toughest tasks.

Raw power. Crank through the most demanding applications. Intel® Xeon® processors with Turbo Boost Technology kick in additional performance during peak processing. The C20 supports up to a 130-watt CPU, which drives faster clock speeds so you can do more and do it faster. It can also house up to 12 DIMMs, delivering plenty of memory for exceptional responsiveness.

See more at once. With support for up to a whopping eight monitors at once, ThinkStation C20 help you analyze more, create more and earn more—faster.

Intense graphics. ThinkStation C20 supports NVIDIA® Quadro® graphics cards for high-definition 2-D and 3-D graphics.

Faster startup and shutdown. You’ll be amazed at how much faster our Lenovo Enhanced Experience for Windows® 7 PCs let you boot up and shut down. They even offer enhanced backup and security features.


We’ve thought of everything.
Lenovo put more thinking into the smart design and useful tools for a better user experience.

- Front-lit I/O icons let you easily see to connect storage or audio devices.
- Recessed power button prevents accidental shutdown.
- Tool-less chassis facilitates quick, worry-free upgrades.
- Support for up to three hard-drive bays all in one place enables better cooling.
- Streamlined internal design gives you easy access to components.
- ThinkVantage® Technologies system-management tools save you time and money by simplifying and speeding system upgrades and maintenance.

Extreme performance comes in green.
We make it easy to be a good corporate citizen. Made from more than 50% recyclable plastic, C20 helps reduce disposal costs while benefitting the environment.

ThinkStation C20 has many more ENERGY STAR®-compliant models than competing workstations, and all models boast EPEAT Gold and GREENGUARD certifications. Plus, they're the first compact dual-CPU workstations with an 80 PLUS Bronze-certified power supply, driving an amazing 90% efficiency.

Using Dynamic Power Management technology, the Intel Xeon 5600 series CPUs consume less energy during periods of low usage versus consumer processors. Plus, C20 workstations are cool and quiet for an enhanced working environment.

Short summary description Lenovo ThinkStation C20 + ThinkVision 2461x Intel® Xeon® 5000 Sequence E5507 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
This short summary of the Lenovo ThinkStation C20 + ThinkVision 2461x Intel® Xeon® 5000 Sequence E5507 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation C20 + ThinkVision 2461x, 2.26 GHz, Intel® Xeon® 5000 Sequence, E5507, 4 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkStation C20 + ThinkVision 2461x Intel® Xeon® 5000 Sequence E5507 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation C20 + ThinkVision 2461x Intel® Xeon® 5000 Sequence E5507 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation C20 + ThinkVision 2461x. Processor frequency: 2.26 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5507. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Tower. Product type: Workstation. Weight: 18.5 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5507
Processor cores
4
Processor threads
4
Processor frequency *
2.26 GHz
Processor socket
Socket B (LGA 1366)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5500 Series
Processor codename
Nehalem EP
Thermal Design Power (TDP)
80 W
Tcase
76 °C
Number of processors installed
2
Number of QPI links
2
Stepping
D0
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory bandwidth supported by processor (max)
19.2 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
24 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
6x DIMM
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Triple-channel
Storage
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
RAID support
Yes
RAID levels
0, 1, 5
Ports & interfaces
USB 2.0 ports quantity *
10
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Tower
Product colour *
Black
Performance
Motherboard chipset
Intel® 5520
Audio system
HD
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor code
SLBKC
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
37100
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
800 W
Weight & dimensions
Width *
130 mm
Depth *
444 mm
Height *
427 mm
Weight *
18.5 kg
Packaging content
Display included *
Yes
Display diagonal
61 cm (24")
Display number of colours
16.78 million colours
Other features
Display
TFT
Networking features
Gigabit Ethernet (10/100/1000)
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Resolution
1920 x 1080 pixels
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 05:16:33
Uk has collected 6 expert reviews for Lenovo ThinkStation C20 + ThinkVision 2461x Intel® Xeon® 5000 Sequence E5507 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itpro.co.uk
Updated:
2014-10-12 05:16:33
The ThinkStations are Lenovo's line of workstations aimed at professional users, such as video editors, publishers and artists who model and render 3D graphics. The company's latest model, the C20, is comparatively compact for a tower PC. It's small enough to...
Bottom line There’s a lot to like about the ThinkStation C20. It’s fast, quiet, relatively compact and comes with a professional-level graphics card as well as a lengthy warranty. The interior could be better designed and laid out though, especially if you want to...
83%
computerworld.com
Updated:
2014-10-12 05:16:33
Lenovo originally designed its compact ThinkStation C20 workstation for financial markets where both the number-crunching power of the system and the amount of space it saves is important. However, the ThinkStation C20, released in June, can also be co...
Bottom line At $6,674, the ThinkStation C20 obviously demands a premium price -- but, as its performance numbers prove, it's a premium computer. For graphics professionals, the Lenovo ThinkStation C20 could represent a real increase in productivity. You just can'...
0%
pcmag.com
Updated:
2014-10-12 05:16:33
The Lenovo ThinkStation C20 ($4,618 direct) is being touted as the smallest dual-CPU professional workstation desktop PC. After seeing huge workstations like the Apple Mac Pro ($3,499 list, 3.5 stars) and Lenovo ThinkStation S20 ($3,665 direct, 4 stars...
Good Dual CPU Xeon power. ISV certification for many professional programs. Rack mountable. Compact for a full-blown workstation. Capable of driving two 30-inch panels simultaneously. Card Retention. 3-year warranty. Quick and easy to service.
Bad Pricey. No USB 3.0 or FireWire. Could use more memory slots.
Bottom line The Lenovo ThinkStation C20 should be at the top of your list if you're looking for an ISV-certified Windows 7-based workstation. It costs a pretty penny, but if you're working on multi-million dollar projects, the system's speed and serviceability ma...
80%
justechn.com
Updated:
2014-10-12 05:16:33
Workstations are the backbone of most businesses because they are powerful, reliable, and they usually get extra support after the sale. Workstations are also well known for being large and heavy because of all the hardware that is packed inside. However...
Bottom line I appreciate the fact that Lenovo is trying to make the case smaller, but I think the sacrifices in ease of use out weigh the benefits of a smaller case. I think Lenovo could take a few design tips (both inside and out) from the HP Z800 and make a bet...
72%
gcn.com
Updated:
2014-10-12 05:16:33
4,395 The SuperWorkstion’s super-sized case also allows for several upgrades. The motherboard has room for a second processor, and only six of the 12 memory slots are used. The Redundant Array of Independent Disks enclosure has seven open slots for h...
0%
computerworld.com
Updated:
2014-10-12 05:16:33
Lenovo originally designed its compact ThinkStation C20 workstation for financial markets, where both the number-crunching power of the system and the amount of space it saves are important. However, the ThinkStation C20, released in June, can also be...
Bottom line At $6,674, the ThinkStation C20 obviously comes at a premium price -- but, as its performance numbers prove, it's a premium computer. For graphics professionals, the Lenovo ThinkStation C20 could represent a real increase in productivity. You just can...
0%