location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90p + L2230x Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90p + L2230x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPRB4FR+T53HNEU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M90p + L2230x Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 240 W
  • - Intel® Core™ i5 i5-650 3.2 GHz
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkCentre M90p + L2230x Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black :
The long product name of Lenovo ThinkCentre M90p + L2230x Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Q57, Intel Core i5-650 (3.2GHz), 4096MB DDR3, 500GB SATA HDD, DVD SuperMulti DL, Gigabit Ethernet, SFF, Windows 7 Professional (64-bit), + ThinkVision L2230x, 21.5" (1920x1080)
More>>>
Lenovo ThinkCentre M90p + L2230x Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:
The official description of Lenovo ThinkCentre M90p + L2230x Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing premium ThinkCentre M90 and M90p
These best-in-class desktops deliver the latest technology for industry-leading performance, strong stability and easy manageability, helping boost productivity and reduce IT costs.

- Next-generation Intel® Core™ i processors with Turbo Boost and Hyper-Threading technology;
- Intel® vPro™ with Active Management Technology (AMT) 6.0 support;
- Lenovo Enhanced Experience for Windows 7;
- 15-month stable platform;
- Secure Managed Client 2.0 support;
- Convenient top power button, easy-to-carry top handle and tilted front design of I/O ports for easy plug-and-play device access;
- Cat-foot cushion for less table vibration (tower model only).

The Lenovo L2230x Wide USB Port Replicator monitor is your perfect notebook companion. As the industry's first port replicator monitor, you are able to connect to your peripherals including LAN access with a single USB connection to the monitor. It makes you more mobile and is convenient, as you don't have to waste time plugging your peripherals in and out of your notebook whenever you need to move. Also, the 21.5" Full HD display is easier on your eyes and helps you be more productive. The Lenovo L2230x Wide saves your time and offers you a cleaner desk space, with all the cables/plugs connecting to the monitor not the notebooks. In addition, it is TCO Certified Edge, EPEAT Gold and ENERGY STAR 5.0 certified, which saves your energy costs and the environment.

Short summary description Lenovo ThinkCentre M90p + L2230x Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:
This short summary of the Lenovo ThinkCentre M90p + L2230x Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M90p + L2230x, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkCentre M90p + L2230x Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M90p + L2230x Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M90p + L2230x. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.5 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-650
Processor cores
2
Processor threads
4
Processor boost frequency
3.46 GHz
Processor frequency *
3.2 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-600 Desktop Series
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of processors installed
1
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Stepping
C2
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD Super Multi DL
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
SFF
Product colour *
Black
Performance
Audio system
HD
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
43546
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
240 W
Weight & dimensions
Width *
317 mm
Depth *
355 mm
Height *
99 mm
Weight *
7.5 kg
Packaging content
Display included *
Yes
Display diagonal
54.6 cm (21.5")
Display resolution
1920 x 1080 pixels
Native aspect ratio
16:9
Contrast ratio (typical)
1000:1
Display brightness
250 cd/m²
Other features
Power supply type
AC
Power requirements
100-240V
Display
LCD
Networking features
Gigabit Ethernet
Platform
PC
Compliance industry standards
IEEE 802.3, 802.3u, 802.3ab
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 06:09:21
Uk has collected 5 expert reviews for Lenovo ThinkCentre M90p + L2230x Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Windows 7 Professional SFF PC Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itpro.co.uk
Updated:
2013-09-14 06:09:18
Lenovo's ThinkCentre range of desktop PCs have long had a reputation for excellent build quality and smart design. With its new M90p ultra small form factor model, the Chinese firm hasn't rested on its laurels.It's not just the typically staid design that marks the...
Bottom line Lenovo’s typical attention to detail means that its latest desktop PC has a clever design that allows easy access to all of the major components, and the firm’s ThinkVantage software suite is as good as ever, too. Couple this with a powerful specificat...
83%
pcmag.com
Updated:
2013-09-14 06:09:19
The Lenovo ThinkCentre M90p USFF (Ultra Small Form Factor) ($1,158 direct) is an attractive Core i5-powered, compact desktop made for the medium to enterprise class business. While there are some features that make the M90p attractive to the smaller bu...
Good Compact form factor. Quiet. Well-designed stand. Core i5 power in a USFF desktop. Eight USB ports. Intel vPro.
Bad Hardly any expansion room. Uses external power brick. No DVI port (without adapter). Only 30 days of Norton Internet Security updates. No eSATA.
Bottom line While there are some features that make the Lenovo ThinkCentre M90p USFF attractive to the smaller business, the pricing of the system is expensive for the proprietorship or small to medium business that won't take advantage of its IT management and s...
70%
pcworld.com_techhive.com
Updated:
2013-09-14 06:09:20
The Lenovo ThinkCentre M90p is a superslim addition to a home-office or work environment. If size is all that matters in your quest for a new desktop rig, the M90p offers the best performance among systems with a slender physique. However, some competi...
Good Superslim chassis fits nicely on (or under) a desk, Hard drive and DVD burner are easy to replace...
Bad No real upgradability, Lacks diversity in expansion options...
Bottom line Speedy performance is the name of the game for Lenovo's slim M90p, but the competition brings more muscle for less. Shop for the ThinkCentre M90p MerchantPriceMerchant Rating $1215.00 Learn More » 5 Reviews » $1214.99 Learn More » 3 Reviews » See mor...
70%
hardwarecentral.com
Updated:
2013-09-14 06:09:20
Tell your dealer you're looking for a premium enterprise desktop, and he'll ask you two questions: How much power do you need, and how much desk space do you have? Your answers will steer you toward the company's latest ThinkCentre models, the M90 a...
80%
silentpcreview.com
Updated:
2013-09-14 06:09:21
The ThinkCentre M90p is a compact, high performance corporate PC from Lenovo that also has the potential to be quiet thanks to its use of a Core i5 processor and an 87% efficient external power adapter.
Bottom line The Lenovo ThinkCentre M90p is definitely an improvement over the M58p, not just in terms of performance. The switch to the faster Clarkdale processor with Intel GMA HD graphics boasted energy efficiency by more than 30% when idle. The overall noise l...
0%