Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer TS200v 2.933GHz G6960 280W Tower server

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS200v
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPO1DFR
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12091
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 14 Dec 2017 18:12:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkServer TS200v 2.933GHz G6960 280W Tower server :
The short editorial description of Lenovo ThinkServer TS200v 2.933GHz G6960 280W Tower server

ThinkServer TS200v - Intel Pentium G6960 (2.93GHz), 2GB DDR3 RAM, 250GB SATA HDD, DVD-ROM, Gigabit Ethernet, RAID 0/1, 280W
More>>>

Lenovo ThinkServer TS200v 2.933GHz G6960 280W Tower server:
The official marketing text of Lenovo ThinkServer TS200v 2.933GHz G6960 280W Tower server as supplied by the manufacturer
Offered at a desktop price, the ThinkServer TS200v is an ideal entry single processor server for small businesses, corporate branch offices and Managed Service Providers (MSPs). It is a perfect solution for businesses looking for a reliable server, which is easy to setup and manage and is energy-efficient to reduce operational costs.

The TS200v is the first server in the industry to incorporate Intel® Active Management Technology (AMT), which provides businesses with fully integrated remote management capabilities, unheard of at this price. Now businesses can reduce IT costs and increase employee productivity, without compromising on data security.

Dependable Performance
Designed for continuous operations, the reliable TS200v is ideal for file sharing, printing and critical application services. With solid performance in mind, the TS200v includes the latest Intel® Core™ i5 series processors, offering Turbo Boost and Hyper-Threading technologies to complete workloads faster and more efficiently.

Highly Manageable
The TS200v is the first server in the industry to come with “Always-on” remote management without having to add a $400 management card. Leveraging Intel® AMT 6.0, this is the only server that can easily integrate into existing AMT management environment providing a tremendous value for Managed Service Providers. The management architecture is designed to work with existing 3rd party platforms such as Level Platforms, Kaseya, N-able, etc.

Greener
Proving that Performance & Value come in GREEN!
With energy efficient configurations that are cool and ultra-quiet, this server can easily integrate into a small office environment. It is so quiet you won’t know that it’s running.

As part of Lenovo’s green initiative, the TS200v complies with industry-leading environmental standards such as ENERGY STAR® Server 1.0 and Climate Savers®. This contributes to a low total cost of ownership.
Short summary description Lenovo ThinkServer TS200v 2.933GHz G6960 280W Tower server:
This short summary of the Lenovo ThinkServer TS200v 2.933GHz G6960 280W Tower server data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkServer TS200v, 2.933 GHz, G6960, 2 GB, DDR3-SDRAM, 250 GB, Tower
Long summary description Lenovo ThinkServer TS200v 2.933GHz G6960 280W Tower server :

Lenovo ThinkServer TS200v. Processor family: Intel Pentium G, Processor frequency: 2.933 GHz, Processor model: G6960. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 250 GB, Hard drive size: 3.5", Hard drive interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 280 W. Chassis type: Tower

This is an auto-generated long summary of Lenovo ThinkServer TS200v 2.933GHz G6960 280W Tower server based on the first three specs of the first five spec groups.
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.933 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium G
Processor model *
The model number for the processor in a computer.
G6960
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Number of processors installed *
Number of processors in the product.
1
Processor cache type
Smart Cache
Processor cache
3 MB
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Compatible processor series
A processor which is compatible with this device, belongs to a 'series' which is part of 'family' e.g Celeron D, Celeron G, Celeron M, or, in some cases, is the same as 'family'.
Celeron,Core i3,Core i5,Pentium Dual-Core,Xeon
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 1156 (Socket H)
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel 3450
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor threads
2
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
K0
FSB Parity
No
Bus type
DMI
Processor codename
Clarkdale
Tcase
72.6 °C
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3 1066
Memory bandwidth supported by processor (max)
17 GB/s
Memory channels supported by processor
2
ECC supported by processor
No
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16,2x8
Processor package size
37.5
Processor code
SLBT6
Physical Address Extension (PAE)
36 bit
Embedded options available
No
Graphics & IMC lithography
45 nm
Thermal Design Power (TDP)
73 W
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
22
Processing Die size
81 mm²
Processor series
Intel Pentium G6000 series for Desktop
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
2 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Memory slots *
Number and type of memory expansion slots, including connector and memory module descriptions.
4x uDIMM
Memory clock speed *
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 2 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Number of hard drives installed *
The number of hard drives built into the device.
1
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
RAID support *
The device uses RAID, which is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
Yes
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0, 1
Number of hard drives supported
The total number of hard drives that can be used in/with this product.
2
Hot-swap
No
Graphics
On-board graphics adapter
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter base frequency
533 MHz
Number of displays supported (on-board graphics)
The feature may not be available on all computing systems. Functionality, performance, and other benefits of this feature may vary depending on system configuration.
2
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
10
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Serial ports quantity *
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
PCI Express slots version
2.0
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
Performance
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
No
Compatible operating systems *
List of desktop operating systems tested as compatible with this product.
Windows Server 2008/Small Business Server 2008
Processor special features
CPU configuration (max)
1
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
1
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
46483
Power
Redundant power supply (RPS) support *
Additional power supply which can run a computer if the main power supply fails.
No
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
280 W
Number of power supply units
1
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Weight & dimensions
Width *
The measurement or extent of something from side to side.
175 mm
Depth *
The distance from the front to the back of something.
415 mm
Height *
The measurement of the product from head to foot or from base to top.
372 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.2 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 1 expert review for Lenovo ThinkServer TS200v and the rating is 80 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
80%
X