location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer RD210 server Rack (1U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RD210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SOB24EU + 67Y0116
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:08:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer RD210 server Rack (1U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5520 2.26 GHz
  • - 2 GB 1333 MHz DDR3-SDRAM 1 x 2
  • - Rack (1U) 675 W
Long product name Lenovo ThinkServer RD210 server Rack (1U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W :
The long product name of Lenovo ThinkServer RD210 server Rack (1U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x Intel Xeon Quad-Core E5520 (2.26GHz, 8MB L3), 2GB DDR3 SDRAM, no HDD, Rack (2x7), Raid Controller (0,1,5,6,10,50,60), CDRW/DVDRW, Dual Gigabit Ethernet, no OS + ThinkServer 146GB 6.0 GBb/s 10K 2.5" SAS SFF HS
More>>>
Lenovo ThinkServer RD210 server Rack (1U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W:
The official description of Lenovo ThinkServer RD210 server Rack (1U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The brand ThinkServer RD210 Rack Server provides first-class hardware with easier software tools and world-class services. Combining high performance in a small factor, the RD210 is engineered to deliver the ultimate server experience to small and mid-size businesses.

The RD210 gives customers access to the latest industry technology in a dense 1U rack design. Lenovo's RD210 is the smart choice for businesses looking for maximum performance and reliability combined with low cost of ownership.

The ThinkServer RD210 comes standard with Integrated Management Module (IMM) along with a suite of software tools making it easy to install and manage your server.

Short summary description Lenovo ThinkServer RD210 server Rack (1U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W:
This short summary of the Lenovo ThinkServer RD210 server Rack (1U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer RD210, 2.26 GHz, E5520, 2 GB, DDR3-SDRAM, 675 W, Rack (1U)

Long summary description Lenovo ThinkServer RD210 server Rack (1U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W:
This is an auto-generated long summary of Lenovo ThinkServer RD210 server Rack (1U) Intel® Xeon® 5000 Sequence E5520 2.26 GHz 2 GB DDR3-SDRAM 675 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer RD210. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: E5520. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Power supply: 675 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5520
Processor frequency *
2.26 GHz
Processor boost frequency
2.53 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel® 5520
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
80 W
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Maximum number of SMP processors
2
Processor socket
Socket B (LGA 1366)
Processor lithography
45 nm
Processor threads
8
Processor operating modes
64-bit
Stepping
D0
FSB Parity
No
Bus type
QPI
Number of QPI links
2
Processor codename
Nehalem EP
Tcase
72 °C
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
42.5 x 45 mm
Processor code
SLBFD
Physical Address Extension (PAE)
40 bit
Embedded options available
No
Number of Processing Die Transistors
731 M
CPU multiplier (bus/core ratio)
17
Processing Die size
263 mm²
Processor system type
DP
Processor series
Intel Xeon 5500 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR3-SDRAM
Buffered memory type
Registered (buffered)
Memory slots
16x DIMM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
64 GB
Storage
RAID levels
1, 5, 6, 10, 50, 60
Hot-swap
Yes
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
VGA (D-Sub) ports quantity
2
Serial ports quantity
1
Design
Chassis type *
Rack (1U)
Software
Compatible operating systems *
- Windows Server 2008 with Hyper-V Standard & Enterprise - Novell SUSE Linux Enterprise Server (SLES) 10 + Xen Hypervisor - VMWare ESX and ESXi 3.5 - Red Hat Enterprise Linux 5.x
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40200
Power
Redundant power supply (RPS) support *
Yes
Power supply *
675 W
Weight & dimensions
Width
443.6 mm
Depth
686 mm
Height
43 mm
Weight
15.6 kg