location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation D20 (415521G), FR Intel® Xeon® 5000 Sequence E5506 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkStation D20 (415521G), FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNF21FR
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:07:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation D20 (415521G), FR Intel® Xeon® 5000 Sequence E5506 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 1060 W
  • - Intel® Xeon® 5000 Sequence E5506 2.13 GHz
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - DVD-RW Card reader integrated
  • - Windows XP Professional
Warranty: 3 years parts & labours on-site
Long product name Lenovo ThinkStation D20 (415521G), FR Intel® Xeon® 5000 Sequence E5506 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation :
The long product name of Lenovo ThinkStation D20 (415521G), FR Intel® Xeon® 5000 Sequence E5506 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkStation D20 (415521G), Intel Xeon E5506, 4GB DDR3 SDRAM, 250GB SATA HDD, DVD-RW, Windows XP Professional, Tower
More>>>
Lenovo ThinkStation D20 (415521G), FR Intel® Xeon® 5000 Sequence E5506 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation:
The official description of Lenovo ThinkStation D20 (415521G), FR Intel® Xeon® 5000 Sequence E5506 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo’s flagship performance machine, ThinkStation® workstation is exceptionally engineered for professional users of graphically and computationally intensive applications who require a level of performance unattainable with a standard desktop computer.

Powered by Intel® Xeon® processor technology ThinkStation workstation offers the professional-strength performance you need to do more, faster.

In developing the ultimate workstation, we took our legendary Think® product design and created two powerful, highly versatile models — the single-processor S Series workstations and the dual-processor D Series workstations.

A smarter workstation
ThinkStation workstations offer a user-centric, environmentally conscious design that boosts productivity and ultimately results in increased productivity for your business. Enjoy the following smart design features:

- Ergonomic removable top handle.
- Front-access media ports with illuminated icons and a recessed power button.
- Superior cable management.
- Premium side cover latch for easy access to internal components.
- Innovative thermal design with optimized fan placement, for a cooler, quieter, more reliable PC.
- All ThinkStation models are rack-mountable.

Security features:
- Boot sequence control.
- Boot without keyboard or mouse.
- Configuration password.
- Cover key lock.
- Diskette Boot inhibit.
- Security slot.
- Diskette I/O control.
- Hardfile I/O control.
- Padlock loop.
- Power on password.
- Serial port I/O control.
- U-Bolt anchoring feature.
- USB port individual disable.

Short summary description Lenovo ThinkStation D20 (415521G), FR Intel® Xeon® 5000 Sequence E5506 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation:
This short summary of the Lenovo ThinkStation D20 (415521G), FR Intel® Xeon® 5000 Sequence E5506 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation D20 (415521G), FR, 2.13 GHz, Intel® Xeon® 5000 Sequence, E5506, 4 GB, DVD-RW, Windows XP Professional

Long summary description Lenovo ThinkStation D20 (415521G), FR Intel® Xeon® 5000 Sequence E5506 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation:
This is an auto-generated long summary of Lenovo ThinkStation D20 (415521G), FR Intel® Xeon® 5000 Sequence E5506 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation based on the first three specs of the first five spec groups.

Lenovo ThinkStation D20 (415521G), FR. Processor frequency: 2.13 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5506. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows XP Professional. Power supply: 1060 W. Chassis type: Tower. Product type: Workstation. Weight: 24.9 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5506
Processor cores
4
Processor threads
4
Processor frequency *
2.13 GHz
Processor socket
Socket B (LGA 1366)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5500 Series
Processor codename
Nehalem EP
Thermal Design Power (TDP)
80 W
Processor system type
DP
Tcase
76 °C
Number of QPI links
2
Stepping
D0
CPU multiplier (bus/core ratio)
16
Maximum internal memory supported by processor
144 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800 MHz
Memory bandwidth supported by processor (max)
19.2 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
96 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory clock speed
1066 MHz
Memory channels
Triple-channel
Storage
Optical drive type *
DVD-RW
HDD capacity
250 GB
HDD interface
SATA
Card reader integrated
Yes
Compatible memory cards
CF, MMC, SD, xD
Ports & interfaces
USB 2.0 ports quantity *
10
Firewire (IEEE 1394) ports
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Tower
Performance
Audio system
ADI 1988 A
Product type *
Workstation
Software
Operating system installed *
Windows XP Professional
Compatible operating systems
Windows XP Pro SP1a/SP2a 32/64-bit Red Hat Enterprise Linux 5.0 Windows Vista Business Windows Vista Business 64 Windows Vista Enterprise Edition 32-bit Windows Vista Enterprise Edition 64-bit Windows Vista Ultimate Windows Vista Ultimate 64-Bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5 x 45 mm
Processor code
SLBF8
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
37096
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
1060 W
Weight & dimensions
Width *
210 mm
Depth *
579 mm
Height *
485 mm
Weight *
24.9 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power requirements
100-240V; 50/60Hz
CD read speed
40x
Keyboard type
Preferred Pro USB
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:40:31
Uk has collected 3 expert reviews for Lenovo ThinkStation D20 (415521G), FR Intel® Xeon® 5000 Sequence E5506 4 GB DDR3-SDRAM Windows XP Professional Tower Workstation and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
evogadget.com
Updated:
2013-02-20 06:17:56
Lenovo's ThinkStation D20 has a way of slithering inside you and remaining there until it makes you believe it's irreplaceable. And that you won't be able to go without owning it. This workstation desktop has so much in store for people working for Hollyw...
Bottom line And so we are shown once again that Lenovo is a pro at its job. This ThinkStation D20 is more a specific desktop than one to be used by everybody no matter their field of expertise. The speed will attract you like there's no tomorrow...
0%
jordanitservices.co.uk
Updated:
2011-10-03 22:40:31
John Virata Lenovo's D20 is the company's top of the line ThinkStation workstation. This particular model shipped with dual Intel E5540 2.53GHz Xeon processors (four processor cores), 12GB RAM, and Windows 7 Professional. Graphics was powered by an NV...
0%
pcmag.com
Updated:
2012-04-04 01:17:15
The Lenovo ThinkStation D20 is one of those systems that you know you will need. Are you building components for weapons systems that directly related to national defense? Are you in the editing and mastering stage of a $250 million Hollywood movie? Do yo...
Good Two quad-core processors. Speedy 15,000 rpm hard drive. Lots of expansion room. Workstation-class everything. Has eSATA and FireWire.
Bad It's big. It's pricey. Could use USB 3.0...
Bottom line The Lenovo ThinkStation D20 is a specialized dual-CPU workstation for the engineering, scientific, and Hollywood crowds. It's the big weapon in the arsenal, made for your heavy-hitting users with mission-critical tasks...
80%