location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation S20 + NVIDIA Quadro FX 580 Intel® Xeon® 3000 Sequence W3550 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S20 + NVIDIA Quadro FX 580
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNCJ6MH#BUNDEL2
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:06:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation S20 + NVIDIA Quadro FX 580 Intel® Xeon® 3000 Sequence W3550 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 625 W
  • - Intel® Xeon® 3000 Sequence W3550 3.06 GHz
  • - 6 GB DDR3-SDRAM 1333 MHz 3 x 2 GB
  • - DVD-RW Card reader integrated
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkStation S20 + NVIDIA Quadro FX 580 Intel® Xeon® 3000 Sequence W3550 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation :
The long product name of Lenovo ThinkStation S20 + NVIDIA Quadro FX 580 Intel® Xeon® 3000 Sequence W3550 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Quad-Core W3550, 6GB (3 x 2GB), 500GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe Tower (5x6), DVD-RW, Dual Gigabit Ethernet, card reader, Windows 7 Professional 64 + NVIDIA Quadro FX 580
More>>>
Lenovo ThinkStation S20 + NVIDIA Quadro FX 580 Intel® Xeon® 3000 Sequence W3550 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:
The official description of Lenovo ThinkStation S20 + NVIDIA Quadro FX 580 Intel® Xeon® 3000 Sequence W3550 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkStation S20 series offers a blend of essential features and technology including:

- Microsoft Windows Vista Business 64 preloaded on select models
- Microsoft Windows XP Professional 32 preloaded on select models
- Enhanced ECC DDR3 SDRAM system memory
- Integrated Gigabit Ethernet
- High-performance Intel processors
- High-performance video graphics adapters
- Numerous data protection tools

Short summary description Lenovo ThinkStation S20 + NVIDIA Quadro FX 580 Intel® Xeon® 3000 Sequence W3550 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:
This short summary of the Lenovo ThinkStation S20 + NVIDIA Quadro FX 580 Intel® Xeon® 3000 Sequence W3550 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation S20 + NVIDIA Quadro FX 580, 3.06 GHz, Intel® Xeon® 3000 Sequence, W3550, 6 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkStation S20 + NVIDIA Quadro FX 580 Intel® Xeon® 3000 Sequence W3550 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:
This is an auto-generated long summary of Lenovo ThinkStation S20 + NVIDIA Quadro FX 580 Intel® Xeon® 3000 Sequence W3550 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation based on the first three specs of the first five spec groups.

Lenovo ThinkStation S20 + NVIDIA Quadro FX 580. Processor frequency: 3.06 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3550. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 625 W. Chassis type: Tower. Product type: Workstation. Weight: 17.5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 3000 Sequence
Processor model *
W3550
Processor cores
4
Processor threads
8
Processor boost frequency
3.33 GHz
Processor frequency *
3.06 GHz
Processor socket
Socket B (LGA 1366)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
4.8 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 3500 Series
Processor codename
Bloomfield
Thermal Design Power (TDP)
130 W
Tcase
67.9 °C
Number of processors installed
1
Number of QPI links
1
Number of Processing Die Transistors
731 M
Processing Die size
263 mm²
Stepping
D0
CPU multiplier (bus/core ratio)
23
Processor core voltage (AC)
1.225 V
Maximum internal memory supported by processor
24 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
6 GB
Maximum internal memory *
24 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
3 x 2 GB
Memory slots
6x DIMM
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Triple-channel
Storage
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
RAID support
Yes
RAID levels
0, 1, 5
Ports & interfaces
USB 2.0 ports quantity *
10
PS/2 ports quantity
2
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Tower
Performance
Motherboard chipset
Intel® X58 Express
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Software
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5 x 45.0 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
39720
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
625 W
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
483 mm
Height *
478 mm
Weight *
17.5 kg
Packaging content
Display included *
No
Other features
Power requirements
100 - 240 VAC, 50/60 Hz
Networking features
Gigabit Ethernet (10/100/1000)
Graphics card
No
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 05:30:24
Uk has collected 9 expert reviews for Lenovo ThinkStation S20 + NVIDIA Quadro FX 580 Intel® Xeon® 3000 Sequence W3550 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2014-10-12 05:30:24
With a choice of fast quad-core Xeons, masses of RAM and powerful Nvidia or ATI graphics, the Lenovo ThinkStation S20 is well placed to cope with just about any application youd care to throw at it. High build quality and green credentials also comme...
0%
zdnet.co.uk
Updated:
2014-10-12 05:30:24
This is a well-built workstation with quad-core power to spare, although it could do with more storage options.
Good Choice of 45nm Xeon quadcore processors, Up to 12GB of DDR3 memory, Nvidia or ATI video cards, Supports up to four monitors...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line This is a well-built workstation with quad-core power to spare, although it could do with more storage options...
77%
computeractive.co.uk
Updated:
2014-10-12 05:30:24
The market for high-end workstations to run Cad/Cam and other demanding applications has long been dominated by the likes of Sun, HP and Dell.Lenovo, however, is hoping to get a look in with its new Thinkstation S20 which can be fitted with Intel quad-...
Good Choice of 45nm Xeon quadcore processors; up to 12GB DDR 3 memory; Nvidia or ATI video cards; up to four monitors...
Bad Limited storage options; monitor not included...
Bottom line A well-made workstation with quad-core power to spare, but could do with more storage options...
60%
hothardware.com
Updated:
2014-10-12 05:30:24
IBM has been a name synonymous with computers and technology for nearly 30 years. That point alone leaves little doubt as to why Lenovo moved to acquire IBM’s Personal Computing Division in 2004. When the acquisition was finalized in 2005, Lenovo inst...
Bottom line For the most part, the Lenovo ThinkStation S2 workstation performance matched our expectations. Thanks to its quad-core 2.93GHz, Hyper-Threaded Intel Xeon processor, it offers excellent CPU bandwidth. Add to that the Quadro FX 4800 GPU, and you also g...
0%
pcmag.com
Updated:
2014-10-12 05:30:24
Power users need power. Thats as simple as it gets. The Lenovo ThinkStation S20 ($3,665 direct) has the power to motor through your Digital Content Creation (DCC) tasks like manipulating digital photos and video, plus it also has stability and IT-f...
Good Horsepower to get your work done. EPEAT Gold and other enviro-certifications. ThinkVantage utilities. Easy to service and upgrade. 3 year warranty. McAfee Internet security loaded but not installed.
Bad Its big. Some bloatware. McAfee only has 30-day subscription.
Bottom line The big, black Lenovo ThinkStation S20 is a serious workstation for serious Digital Content Creation (DCC) work. Quad core Xeon (the same one as in the Mac Pro) plus pro-level Quadro graphics means this system means business...
80%
digitalmedianet.com
Updated:
2014-10-12 05:30:24
John Virata The Lenovo ThinkStation S20 is the companys mid range workstation that works well in a variety of creative environments, be it video and special effects creation to CAD and animation. Configured with the right graphics card, the unit will...
0%
infoworld.com
Updated:
2014-10-12 05:30:24
Last May, InfoWorld presented a comparative roundup of workstations built on the then-new quad-core processors. In that review, I examined an entry-level machine, two midranges, and a high-end system. While impressed by their muscle, I still felt the...
77%
v3.co.uk
Updated:
2014-10-12 05:30:24
The market for high-end workstations to run Cad/Cam and other demanding applications has long been dominated by the likes of Sun, HP and Dell. Lenovo, however, is hoping to get a look in with its new ThinkStation S20 which can be fitted with Intel quad...
Good Choice of 45nm Xeon quad-core processors; up to 12GB DDR 3 memory; Nvidia or ATI video cards; up to four monitors...
Bad Limited storage options; monitor not included, OVERALL, A well made workstation with quad-core power to spare, but could do with more storage options...
60%