Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation S20 3.2GHz W3565 Tower Black Workstation

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNCD2GE
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24985
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 19:16:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Lenovo ThinkStation S20 3.2GHz W3565 Tower Black Workstation :
The short editorial description of Lenovo ThinkStation S20 3.2GHz W3565 Tower Black Workstation

ThinkStation S20 - Tower, Intel Xeon W3565 (3.2 GHz), 6GB DDR3 RAM, 500GB SATA HDD, DVD-RW, Gigabit Ethernet, Windows 7 Professional 64-bit, 14500g, black
More>>>

Lenovo ThinkStation S20 3.2GHz W3565 Tower Black Workstation:
The official marketing text of Lenovo ThinkStation S20 3.2GHz W3565 Tower Black Workstation as supplied by the manufacturer
From Lenovo’s exceptional engineers comes the next generation of ThinkStation®, designed exclusively for specialized professionals using graphically and computationally intensive applications. Its groundbreaking design ramps up parallel workflows, enabling professional users to quickly bring their ideas to life.

Equipped with the latest technology from Intel®, the ThinkStation delivers performance that is simply unattainable with a standard desktop PC. The ThinkStation S20 and D20's powerful and efficient Intel® Xeon® processors speed through even the toughest workloads. Sporting up to eight powerful processing cores, the new ThinkStation comes fully equipped with an on-chip memory controller and Intel® QuickPath Interconnect, allowing you to innovate faster than ever before.

The Lenovo ThinkStation has an environmentally conscious, usercentric design that ultimately results in increased productivity. In addition, the performance and quality-focused Lenovo ThinkStation supports ThinkVantage® Technologies such as Rescue and Recovery™ and Client Security Solution, providing users with superior data security.

EXTREME PERFORMANCE
- Brand-new Intel® Xeon® CPUs on both S and D series workstations deliver unmatched performance with incredible efficiency;
- ThinkStation workstations come armed with a full line of bleeding-edge graphics technologies, including the NVIDIA® QUADRO® line, supporting SLI on select D Series configurations, and ATI® FirePro™ graphics;
- With up to a 1060W power supply on the D series, ThinkStation delivers all the juice your key components need to maintain peak performance.

QUIET AN D RELIA BLE
- The ThinkStation’s 24db idle operating noise level makes it nearly undetectable;
- ThinkStation's unique thermal design is engineered for maximum cool air delivery to key components, reducing the risk of hardware failure.

EN VIRONMENTALLY RESPONSI BLE
- Both the S20 and D20 are EPEAT™ GOLD, GREENGUARD® Certified;
- The ThinkStation S20 and D20 contain more than 50% recycled plastics, including 26% post-consumer content;
- All ThinkStation models are RoHS compliant;
- Many ThinkStation models are Energy Star® 5.0 compliant.

EN GINEERE D FOR THE ULTIMATE USER EXPERIENCE
- The ThinkStation’s secure premium cover latch makes the cover easily removable, allowing users to make instant upgrades;
- The ThinkStation’s illuminated front panel and icons make ports easily accessible, especially in studio and office environments;
- The ThinkStation’s ergonomically designed, removable handle makes it easy to carry, move and manage;
- Rack implementation is possible both in the ThinkStation S20 and the ThinkStation D20.
Short summary description Lenovo ThinkStation S20 3.2GHz W3565 Tower Black Workstation:
This short summary of the Lenovo ThinkStation S20 3.2GHz W3565 Tower Black Workstation data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkStation S20, 3.2 GHz, Intel® Xeon® 3000 Sequence, W3565, 6 GB, DVD-RW, Windows 7 Professional
Long summary description Lenovo ThinkStation S20 3.2GHz W3565 Tower Black Workstation :

Lenovo ThinkStation S20. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3565. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 625 W. Chassis type: Tower. Product type: Workstation. Weight: 14.5 kg. Colour of product: Black

This is an auto-generated long summary of Lenovo ThinkStation S20 3.2GHz W3565 Tower Black Workstation based on the first three specs of the first five spec groups.
Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon® 3000 Sequence
Processor model *
The model number for the processor in a computer.
W3565
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Number of processors installed *
Number of processors in the product.
1
Processor boost frequency
The turbo boost is an automatic, managed accelleration of the processor when one of the cores is overloaded.
3.46 GHz
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket B (LGA 1366)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
4.8 GT/s
Processor threads
8
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Stepping
D0
Bus type
QPI
Number of QPI links
1
Processor codename
Bloomfield
Thermal Design Power (TDP)
130 W
Processor series
Intel Xeon 3500 series
FSB Parity
No
Number of Processing Die Transistors
731 M
CPU multiplier (bus/core ratio)
24
Processing Die size
263 mm²
Maximum internal memory supported by processor
24 GB
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800,1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Triple
ECC supported by processor
Yes
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
6 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
12 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
3 x 2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Storage
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
8
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Performance
Product type *
The sub-category of the product.
Workstation
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
Intel X58 Express
Audio system
System used to play music or speech.
HD
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Processor special features
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly\nWith a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Improve Responsiveness with Faster Data Access\nWith Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5
Supported instruction sets
SSE4.2
Processor code
SLBEV
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
39721
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash\nIntel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
625 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
175 mm
Depth *
The distance from the front to the back of something.
483 mm
Height *
The measurement of the product from head to foot or from base to top.
478 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14.5 kg
Packaging content
Display included *
This product includes a display.
No
Other features
Networking features
Gigabit Ethernet (10/100/1000)
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 9 expert reviews for Lenovo ThinkStation S20 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
71%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-14
This is a well-built workstation with quad-core power to spare, although it could do with more storage options.
Good Choice of 45nm Xeon quadcore processors, Up to 12GB of DDR3 memory, Nvidia or ATI video cards, Supports up to four monitors...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line This is a well-built workstation with quad-core power to spare, although it could do with more storage options...
77%
computeractive.co.uk
Updated:
2011-08-14
The market for high-end workstations to run Cad/Cam and other demanding applications has long been dominated by the likes of Sun, HP and Dell.Lenovo, however, is hoping to get a look in with its new Thinkstation S20 which can be fitted with Intel quad-...
Good Choice of 45nm Xeon quadcore processors; up to 12GB DDR 3 memory; Nvidia or ATI video cards; up to four monitors...
Bad Limited storage options; monitor not included...
Bottom line A well-made workstation with quad-core power to spare, but could do with more storage options...
60%
itreviews.com
Updated:
2011-08-14
With a choice of fast quad-core Xeons, masses of RAM and powerful Nvidia or ATI graphics, the Lenovo ThinkStation S20 is well placed to cope with just about any application youd care to throw at it. High build quality and green credentials also comme...
0%
Show all
Country Distributor
Österreich 1 distributor(s)
X