Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB 2.53GHz W3505 Tower Workstation

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNC65FR + 45K1672
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9567
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 15 Dec 2017 02:50:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years parts & labours on-site
Long product name Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB 2.53GHz W3505 Tower Workstation :
The short editorial description of Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB 2.53GHz W3505 Tower Workstation

ThinkStation S20 (410565G), Intel Xeon W3505, 3GB DDR3 SDRAM, 250GB SATA HDD, DVD-RW, NVIDIA Quadro FX 1800 768MB, Windows XP Professional
More>>>

Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB 2.53GHz W3505 Tower Workstation:
The official marketing text of Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB 2.53GHz W3505 Tower Workstation as supplied by the manufacturer
Lenovo’s flagship performance machine, ThinkStation® workstation is exceptionally engineered for professional users of graphically and computationally intensive applications who require a level of performance unattainable with a standard desktop computer.

Powered by Intel® Xeon® processor technology ThinkStation workstation offers the professional-strength performance you need to do more, faster.

In developing the ultimate workstation, we took our legendary Think® product design and created two powerful, highly versatile models — the single-processor S Series workstations and the dual-processor D Series workstations.

A smarter workstation
ThinkStation workstations offer a user-centric, environmentally conscious design that boosts productivity and ultimately results in increased productivity for your business. Enjoy the following smart design features:

- Ergonomic removable top handle.
- Front-access media ports with illuminated icons and a recessed power button.
- Superior cable management.
- Premium side cover latch for easy access to internal components.
- Innovative thermal design with optimized fan placement, for a cooler, quieter, more reliable PC.
- All ThinkStation models are rack-mountable.

Security features:
- Boot sequence control.
- Boot without keyboard or mouse.
- Configuration password.
- Cover key lock.
- Diskette Boot inhibit.
- Security slot.
- Diskette I/O control.
- Hardfile I/O control.
- Padlock loop.
- Power on password.
- Serial port I/O control.
- U-Bolt anchoring feature.
- USB port individual disable.
Short summary description Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB 2.53GHz W3505 Tower Workstation:
This short summary of the Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB 2.53GHz W3505 Tower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkStation ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB, 2.53 GHz, Intel® Xeon® 3000 Sequence, W3505, 3 GB, DVD-RW, Windows XP Professional
Long summary description Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB 2.53GHz W3505 Tower Workstation :

Lenovo ThinkStation ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB. Processor frequency: 2.53 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3505. Internal memory: 3 GB, Memory clock speed: 1066 MHz. Card reader integrated. Optical drive type: DVD-RW. Operating system installed: Windows XP Professional. Power supply: 625 W. Chassis type: Tower. Product type: Workstation. Weight: 16.3 kg

This is an auto-generated long summary of Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB 2.53GHz W3505 Tower Workstation based on the first three specs of the first five spec groups.
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.53 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon® 3000 Sequence
Processor model *
The model number for the processor in a computer.
W3505
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
4.8 GT/s
Processor threads
2
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Bus type
QPI
Number of QPI links
1
Processor codename
Bloomfield
Thermal Design Power (TDP)
130 W
Maximum internal memory supported by processor
24 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800,1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Triple
ECC supported by processor
Yes
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
3 GB
Maximum internal memory *
The maximum internal memory which is available in the product.
12 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
3 x 1 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Storage
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
CF, MMC, SD, xD
Graphics
Maximum graphics adapter memory
0.768 GB
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
10
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Line-in
Yes
eSATA ports quantity
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Expansion slots
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Performance
Product type *
The sub-category of the product.
Workstation
Audio system
System used to play music or speech.
ADI 1988 A
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Demand Based Switching
Yes
Processor package size
42.5 x 45
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Processor ARK ID
40800
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
625 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
175 mm
Depth *
The distance from the front to the back of something.
460 mm
Height *
The measurement of the product from head to foot or from base to top.
478 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
16.3 kg
Packaging content
Display included *
This product includes a display.
No
Mouse included
A mouse is included with this product.
Yes
Other features
Power requirements
100-240V; 50/60Hz
CD read speed
40x
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Pro SP1a/SP2a 32/64-bit Red Hat Enterprise Linux 5.0 Windows Vista 32/64-bit Windows Vista Enterprise 32/64-bit Windows Vista Ultimate 32/64-bit
Graphics adapter
Quadro FX 1800
Keyboard type
Preferred Pro USB
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11
Testseek has collected 9 expert reviews for Lenovo ThinkStation S20 (410565G) + NVIDIA Quadro FX 1800 768MB and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
71%
Source Review comments Score
zdnet.co.uk
Updated:
2014-06-11
This is a well-built workstation with quad-core power to spare, although it could do with more storage options.
Good Choice of 45nm Xeon quadcore processors, Up to 12GB of DDR3 memory, Nvidia or ATI video cards, Supports up to four monitors...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line This is a well-built workstation with quad-core power to spare, although it could do with more storage options...
77%
computeractive.co.uk
Updated:
2014-06-11
The market for high-end workstations to run Cad/Cam and other demanding applications has long been dominated by the likes of Sun, HP and Dell.Lenovo, however, is hoping to get a look in with its new Thinkstation S20 which can be fitted with Intel quad-...
Good Choice of 45nm Xeon quadcore processors; up to 12GB DDR 3 memory; Nvidia or ATI video cards; up to four monitors...
Bad Limited storage options; monitor not included...
Bottom line A well-made workstation with quad-core power to spare, but could do with more storage options...
60%
itreviews.com
Updated:
2014-06-11
With a choice of fast quad-core Xeons, masses of RAM and powerful Nvidia or ATI graphics, the Lenovo ThinkStation S20 is well placed to cope with just about any application youd care to throw at it. High build quality and green credentials also comme...
0%
Show all
X