Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M92Z

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M92Z
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN4E6EU
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created byLenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215
This statistic is based on the 93453 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91333 free Open Icecat users.
Info modified on: 25 Mar 2014 21:44:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour
Long product name Lenovo ThinkCentre M92Z :
The short editorial description of Lenovo ThinkCentre M92Z

ThinkCentre M92Z
More>>>
Short summary description Lenovo ThinkCentre M92Z:
This short summary of the Lenovo ThinkCentre M92Z data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M92Z

Long summary description Lenovo ThinkCentre M92Z:
This is an auto-generated long summary of Lenovo ThinkCentre M92Z based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M92Z

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:21:41
Uk has collected 9 expert reviews for Lenovo ThinkCentre M92Z and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:21:41
Nl heeft 9 proffesionele recensies verzameld voor Lenovo ThinkCentre M92Z. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:21:41
Fr a recueilli 9 avis d’experts pour Lenovo ThinkCentre M92Z et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:21:41
De hat 9 Expertenmeinungen über Lenovo ThinkCentre M92Z eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:21:41
Testseek ha raccolto 9 recensioni da parte di esperti per Lenovo ThinkCentre M92Z e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:21:41
Es ha coleccionado 9 opiniones de expertos para Lenovo ThinkCentre M92Z y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:21:41
Dk har samlet 9 ekspertanmeldelser for Lenovo ThinkCentre M92Z og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:21:41
Se har samlat in 9 experttester för Lenovo ThinkCentre M92Z och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
techradar.com/au/
Updated:
2016-11-14 21:21:41
When you think of All-in-One PCs you typically envision ugly, hulking machines that look more like furnaces than computers. However, the All-in-One market has matured in recent years and manufacturers are innovating to make them sexier, smaller and more a...
Good Revolutionary design, Simplicity and space, Versatility...
Bad Boring monitor, Too expensive, Absolutely zero frills...
Bottom line The Lenovo ThinkCentre Tiny-in-One 23 is meant to be convenient and to take up little space in an office environment. Tasks accomplished. I'm just not sure anyone is going to want to shell out the money to see this All-in-One in use...
0%
pcadvisor.co.uk
Updated:
2016-11-14 21:21:41
In today's business world, the keys to getting the most out of your computer are productivity, space, and power - and the Lenovo ThinkCentre M92z all-in-one desktop PC epitomizes efficiency. Its 23-inch screen and compact dimensions take up little desk...
Bottom line Overall, the Lenovo ThinkCentre M92z is a great choice for users in need of a strong, smart business system. The screen is large enough and eminently usable, thanks to its touchable antiglare properties, the hardware can rival any other office system (...
70%
toptenreviews.com
Updated:
2016-11-14 21:21:41
While many all-in-one PCs are designed for home use, the Lenovo ThinkCentre M92Z targets small business owners as an affordable, strong PC for everyday use. Some of the standard features make this a unique and interesting business computer. However, at...
Bottom line 8.63/10...
86%
silentpcreview.com
Updated:
2016-11-14 21:21:41
The functionally styled Lenovo ThinCentre M92z is a very capable all-in-one desktop PC with a quad core Ivy Bridge processor, Dolby speakers, a fully adjustable stand, and a 23" 1080p IPS screen. The display is also touch-capable but it frankly doesn't...
Bottom line Overall, the Lenovo ThinkCentre M92z (3311B3U) is an excellent all-in-one PC with most of the fundamental qualities we look for. The hardware inside packs more than enough punch for most users including a blistering Ivy Bridge processor. Our only real...
0%
techworld.com
Updated:
2016-11-14 21:21:41
In today's business world, the keys to getting the most out of your computer are productivity, space, and power - and the Lenovo ThinkCentre M92z all-in-one desktop PC epitomizes efficiency. Its 23-inch screen and compact dimensions take up little des...
Bottom line Overall, the Lenovo ThinkCentre M92z is a great choice for users in need of a strong, smart business system. The screen is large enough and eminently usable, thanks to its touchable antiglare properties, the hardware can rival any other office system...
0%
pcworld.com_techhive.com
Updated:
2016-11-14 21:21:41
In today's business world, the keys to getting the most out of your computer are productivity, space, and power—and the Lenovo ThinkCentre M92z all-in-one desktop PC epitomizes efficiency. Its 23-inch screen and compact dimensions take up little desk spac...
Good Multitouch screen enables quick selections, Good performance in a compact form factor...
Bad Antiglare screen washes out the image somewhat, Too expensive to outfit all your workers...
Bottom line Overall the Lenovo ThinkCentre M92z is a great choice for those in need of a strong and smart business system. The screen is large enough and usable with its touchable anti-glare properties, the hardware is up to par with any other office system (i.e. not...
70%
computershopper.com
Updated:
2016-11-14 21:21:41
Whether it's because they save desk space and cut cable clutter or because they look good from the back (important where an office worker's PC, such as a receptionist's, faces away from visitors), all-in-one desktops are rapidly gaining a foothold in busi...
Good Competitive performance, Quiet operation, Stellar Webcam performance, Bundled keyboard and mouse are pleasant surprises, Threeyear warranty...
Bad Twopoint touch support insufficient for Windows 8, Display cannot be laid completely flat, Drab design...
Bottom line For businesses that don't harbor plans to migrate quickly to Windows 8, and particularly those that engage in frequent Web conferencing, the ThinkCentre M92z all-in-one offers ample performance for the daily grind. Read More...
70%
zdnet.com
Updated:
2016-11-14 21:21:41
Lenovo's ThinkCentre M92z All-In-One Desktop is a business-class stablemate of the hybrid SME/consumer ThinkCentre Edge 92z that we examined recently. Built around a 23in. screen, the ThinkCentre M92z can be configured with a full set of security and mana...
Good 23in. matte IPS screen with good viewing angles, DisplayPort in and out, Powerfrugal, Quiet in operation...
Bad NonvPro Core i3 CPU, Integrated graphics, Moderate performance...
Bottom line The ThinkCentre M92z is a good-quality business-grade 23in. all-in-one computer that's particularly well suited to video communication. To get the most out of it, though, you may need a better-specified model than the entry-level system reviewed here...
0%
pcmag.com
Updated:
2016-11-14 21:21:41
The Lenovo ThinkCentre M92z is a very good Windows 7 all-in-one business desktop. It's got quad core power, plenty of system memory, and a responsive two-point touch screen. Unfortunately, Windows 8 is right around the corner with new requirements that th...
Good DisplayPort-in and DisplayPort-out. USB 3.0 ports on side. Internal power supply. Shutter on webcam. Good physical buttons on front panel. Function keys default to usable functions. Comfortable keyboard. 8GB of memory.
Bad Only two-point touch. Raised bezel. Single-band Wi-Fi...
Bottom line The Lenovo ThinkCentre M92z is a very good Windows 7 all-in-one business desktop with a responsive two-point touch screen and quad-core power. Unfortunately, Windows 8 is right around the corner with new requirements that the system doesn't quite match...
70%
X