Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Black PC

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre A58 Tower (75157FG), FR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMK7FFR
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5763
This statistic is based on the 87045 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85048 free Open Icecat users.
Info modified on: 04 Apr 2019 10:13:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year parts and labour, on-site
Long product name Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Black PC :
The short editorial description of Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Black PC

ThinkCentre A58 Tower (75157FG), Intel Pentium Dual-Core E5200, 1GB DDR2 RAM, 250GB SATA HDD, DVD-ROM, Windows XP Professional + Windows Vista Business COA
More>>>
Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Black PC:
The official marketing text of Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Black PC as supplied by the manufacturer

Productivity, reliability, usability
ThinkCentre A Series desktops are designed to help your business maximize its potential, enabling every employee to be as productive and efficient as possible. Small and medium sized businesses (SMBs) need PCs that will empower employees, often without the support of IT staff. ThinkCentre A Series desktops help employees set up, maintain, understand, and enhance their systems via ThinkVantage® Technologies — your desktop’s built-in help desk and sys-admin.

Achieve the ultimate return on investment with the state-of-the-art security and rock-solid reliability that is the hallmark of the Think brand. Our A Series desktops undergo a series of rigorous voltage, shock, vibration, and drop tests before they even reach your desk. ThinkVantage Technologies such as Rescue and Recovery® and Client Security Solution offer peace of mind for your valuable data and technology investments. And features like fingerprint access and individual USB port control ensure that your business information remains secure.

Discover ThinkCentre A series desktops and help your business achieve the performance, flexibility and reliability that you need to succeed.

Security features:
- Chassis intrusion switch.
- Computrace.
- Enable/disable the front/rear USBs.
- Vista Bit-Locker.

Short summary description Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Black PC:
This short summary of the Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Black PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre ThinkCentre A58 Tower (75157FG), FR, 2.5 GHz, Intel® Pentium®, 1 GB, 250 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Black PC:
This is an auto-generated long summary of Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Black PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre ThinkCentre A58 Tower (75157FG), FR. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB. Optical drive type: DVD-ROM. Discrete graphics adapter model: Intel® GMA X4500. Operating system installed: Windows XP Professional. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 11.2 kg. Product colour: Black

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium®
Processor model *
The model number for the processor in a computer.
E5200
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Number of processors installed *
Number of processors in the product.
1
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor threads
2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Pentium E5000 series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
12.5
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA X4500
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
Network
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Cabling technology
Type of cable technology performance.
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Line-out
Yes
Line-in
Yes
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Expansion slots
PCI Express x16 slots
2
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Tower
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
ALC662
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 mm
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
37212
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Conflict-Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
280 W
Power supply input voltage
110 - 220 V
Power supply input frequency
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50 - 60 Hz
Weight & dimensions
Width *
The measurement or extent of something from side to side.
175 mm
Depth *
The distance from the front to the back of something.
442 mm
Height *
The measurement of the product from head to foot or from base to top.
412 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.2 kg
Packaging content
Display included *
This product includes a display.
No
Mouse included
A mouse is included with this product.
Yes
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
No
Other features
TV tuner integrated
Device has an in-built TV tuner.
No
Networking features
Gigabit Ethernet
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:20:51
Uk has collected 4 expert reviews for Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Black PC and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:20:51
Nl heeft 4 proffesionele recensies verzameld voor Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Zwart Toren PC. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:20:51
Fr a recueilli 4 avis d’experts pour Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 Go DDR2-SDRAM 250 Go Noir Tour PC et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:20:51
De hat 4 Expertenmeinungen über Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Schwarz PC eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:20:51
Testseek ha raccolto 4 recensioni da parte di esperti per Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Nero Torre PC e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:20:51
Es ha coleccionado 4 opiniones de expertos para Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Negro Torre PC y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:20:51
Dk har samlet 4 ekspertanmeldelser for Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Sort PC og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:20:51
Se har samlat in 4 experttester för Lenovo ThinkCentre A58 Tower (75157FG), FR Intel® Pentium® E5200 1 GB DDR2-SDRAM 250 GB Svart Torn PC och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2014-06-11 01:20:51
The new Lenovo ThinkCentre A58 gets off to a good start by offering a roster of familiar features, including a Small Form Factor chassis - and it's well put together. It boasts an ingenious folding interior design that allows for easy access to all the...
Bottom line Lenovo’s ingenious engineering is partnered with decent components for the price...
83%
expertreviews.co.uk
Updated:
2014-06-11 01:20:51
Lenovo's ThinkCentre A58 is aimed at business users. It has a three-year onsite warranty, which is reassuring and surprisingly generous at this price. Unfortunately, the A58 is significantly less powerful than the other £400 PCs. The 2.5GHz Pentium Dua...
Bottom line Lenovo's ThinkCentre A58 is underpowered compared to the competition, but the three-year onsite warranty offers peace of mind to businesses...
80%
alphr.com
Updated:
2014-06-11 01:20:51
Any Lenovo system that enters the PC Pro Labs has a lot to live up to: its last desktop PC, the ThinkCentre M58, ascended to the top of the A List and has kept its place for almost a year. The new A58 gets off to a good start by offering a roster of fa...
Bottom line Lenovo's ingenious engineering is partnered with decent components for a tempting and practical business system...
83%
toptenreviews.com
Updated:
2014-06-11 01:20:51
The Lenovo ThinkCentre A58 is a small form factor computer that is well suited to most business applications or it can double as a home PC. It’s not a cutting edge power house, but at its comparatively low cost, it packs a lot of bang for the buck. The...
75%
Show all
Customer service details