location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M58p + ThinkVision L2440p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M58p + ThinkVision L2440p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SJHA5FR + T40HBEU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M58p + ThinkVision L2440p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 280 W
  • - Intel® Core™2 Duo E8400 3 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 500 GB DVD±RW
  • - Intel® GMA 4500M
  • - Ethernet LAN
  • - Windows 7 Professional
Warranty: Three year parts and labour, On-site.
Long product name Lenovo ThinkCentre M58p + ThinkVision L2440p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Tower PC :
The long product name of Lenovo ThinkCentre M58p + ThinkVision L2440p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo E8400, 2GB, 500GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe Tower (4x5), Intel GMA 4500, DVD-RW, Intel Gigabit Ethernet, Windows 7 Professional 32 + ThinkVision L2440p, 24" Wide LCD Monitor
More>>>
Lenovo ThinkCentre M58p + ThinkVision L2440p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Tower PC:
The official description of Lenovo ThinkCentre M58p + ThinkVision L2440p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre M58 models introduce ThinkVantage Power Manager. Power Manager is a combination of features designed to reduce your energy footprint with advanced power management control and monitoring.
Already the most energy efficient model in the ThinkCentre family, the M Series features more EPEAT® Gold, Energy Star 4.0 compliant models leading to reduced power consumption, heat emissions and noise. The end result for users is energy savings and a cooler, quieter environment.

The ThinkCentre M58 desktops support Hardware Password Manager (HPM) which is an active directory based on backend management of BIOS and hard drive passwords. In addition to lower cost and better security, HPM provides for easy recovery and management of hard drive passwords and overcomes the major objection to encrypting hard drives. It combines seamlessly with fully encrypting drives which are more secure the software solutions.

Short summary description Lenovo ThinkCentre M58p + ThinkVision L2440p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Tower PC:
This short summary of the Lenovo ThinkCentre M58p + ThinkVision L2440p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M58p + ThinkVision L2440p, 3 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M58p + ThinkVision L2440p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Tower PC:
This is an auto-generated long summary of Lenovo ThinkCentre M58p + ThinkVision L2440p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Tower PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M58p + ThinkVision L2440p. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 11 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E8400
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
72.4 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Stepping
E0
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory clock speed
1066 MHz
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD±RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500M
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Parallel ports quantity
1
Design
Chassis type *
Tower
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Processor special features
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9J
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33910
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
280 W
Power supply input voltage
115 - 230 V
Weight & dimensions
Width *
175 mm
Depth *
440 mm
Height *
402 mm
Weight *
11 kg
Packaging content
Display included *
Yes
Display diagonal
61 cm (24")
Display resolution
1920 x 1200 pixels
Contrast ratio (typical)
1000:1
Display brightness
300 cd/m²
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Other features
TV tuner integrated
No
Remote control included
No
Networking features
Gigabit Ethernet
Floppy drive installed
No
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:25:14
Uk has collected 9 expert reviews for Lenovo ThinkCentre M58p + ThinkVision L2440p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500M Windows 7 Professional Tower PC and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-06-11 01:25:14
Product Code: SJGA3UK For a mere £611 inc VAT (online), you can have a small PC that's roughly the size of two textbooks sandwiched together - albeit without peripherals. The performance of the Lenovo ThinkCentre M58p is impressive given its size; bu...
Bottom line The Lenovo ThinkCentre M58p is a fast little PC, no question. But what are you going to do with this tiny system? It's no media center PC. It's aimed at business use, sure, but you can't really operate resource-hungry applications on it withou...
60%
businesscomputingworld.co.uk
Updated:
2014-06-11 01:25:14
Lenovo is doing great things in the business computing market. Actually, the company range of IBM-inherited ThinPad laptops and ThinkCentre desktops are still the best money can buy if your needs are strictly corporate. No other company – Dell includ...
0%
goodgearguide.com.au
Updated:
2014-06-11 01:25:14
Lenovos ThinkCentre 58p Small Form Factor is a business-oriented desktop PC thats quick, expandable, wont take up too much space on a desk, and features Intel vPro technology, which facilitates remote management. Its a solid little unit that sits flat on a desk, and a monitor can be placed on top of it. It features a lot of modern connections, including Gigabit Ethernet (Intel model 82567LM-3), eSATA and DisplayPort, but it lacks a more common DVI port. This isnt an issue, though, as you c...
Good Excellent case, easy to maintain, good performance, eSATA, DisplayPort...
Bad DVI port does not come as standard...
Bottom line Lenovo’s ThinkCentre M58p Small Form Factor PC is faster than the M57 it replaces, and it consumes less power. It’s a great little PC for corporations or small businesses that are looking to roll out new desktops...
80%
infoworld.com
Updated:
2014-06-11 01:25:14
The Lenovo ThinkCentre M58p is a fast little PC, no question. But what are you going to do with this tiny system? It's no media center PC. It's aimed at business use, sure, but you can't really operate resource-hungry applications on it without consuming the...
50%
pcworld.com_techhive.com
Updated:
2014-06-11 01:25:14
For a mere $1050 (as of 8/23/09), you can have a small PC that's roughly the size of two college textbooks sandwiched together. The performance of the Lenovo ThinkCentre M58p is impressive given its size; but considering all that the machine lacks, it...
Good Supersmall size makes it suitable for any space, Unexpectedly fast processor...
Bad Everything else, including poor graphics, Extremely limited upgradability...
50%
techworld.com
Updated:
2014-06-11 01:25:14
The Lenovo ThinkCentre M58p is a small form factor business-oriented desktop PC that's quick, expandable, won't take up too much space on a desk, and features Intel vPro technology, which facilitates remote management.The Lenovo ThinkCentre M58p is a...
Bottom line Lenovo's ThinkCentre M58p Small Form Factor PC is faster than the M57 it replaces, and it consumes less power. It's a great little PC for corporations or small businesses that are looking to roll out new desktops...
0%
silentpcreview.com
Updated:
2014-06-11 01:25:14
Rated Gold (read: super Green) by EPEAT, the Ultra SFF M58p is a modern corporate PC from Lenovo. Lean and mean is what we expect, and hopefully quiet, too. A matching Gold (yup, read Green again) monitor, the ThinkVision L1940p LCD monitor is part of...
Bottom line The Lenovo M59p Eco USFF is a solid corporate/enterprise oriented PC. The Gold EPEAT rating assures us that its production and distribution processes and materials are as ecological as any computer maker can employ today. This does not automatically m...
0%
pcmag.com
Updated:
2014-06-11 01:25:14
Business desktop PCs arent usually considered the sexy side of the PC industry, but studies show their sales far outweigh those of home PCs. For example, both Dell and Lenovo sell most of their PCs to businesses rather than consumers. The latest Le...
Good Compact form factor. Quiet. Some expandability. Security (TPM). EPEAT Gold, Energy Star 4.0, and RoHS. DisplayPort. Uses full-size optical drives. Fingerprint reader in keyboard.
Bad DVI needs dongle. eSATA port is internal. Expansion is PCI only.
Bottom line The Lenovo ThinkCentre M58p gives you a little more power than last years model, but also uses a bit more energy. One thing, luckily, has gone down: the price...
80%
gcn.com
Updated:
2014-06-11 01:25:14
The ThinkCentre also has a fair amount of capacity for upgrades. It has one 3.5-inch and one 5.25-inch external drive bay. The motherboard has two PCI slots and one PCIe x1 slot available. The two empty memory slots allow for as much as 16G to be adde...
Good Fingerprint reader, decent upgrade capacity...
Bad Some cable management issues...
0%