location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SJCAJFR + T40HBEU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™2 Duo E7500 2.93 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 320 GB
  • - Intel® GMA 4500M
  • - Windows 7 Professional
Warranty: 1 year parts & labour, on-site
Long product name Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC Black :
The long product name of Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre M58 USFF (8820AJG), Intel Core 2 Duo E7500, 2GB DDR3 SDRAM, 320GB SATAII HDD, DVD-R 12x, Windows 7 Professional 32-bit + ThinkVision L2440P Display
More>>>
Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC Black:
The official description of Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A new era of performance and manageability
ThinkCentre M Series continues to expand cost-effective and management-control capabilities, providing enterprise users and IT managers with smarter ways to be more productive. Our latest models offer improved overall system performance, optimized for the most demanding applications, from video editing to 2D/3D image design and more. Expanded power management compatibilities help you achieve new levels of energy efficiency, while Dual Independent Display (DID) support enables you to view up to four screens simultaneously. Lower costs while improving productivity across your enterprise.

ThinkCentre M Series desktops offer the ultimate in flexibility and manageability to suit your needs. Discover M Series and lead your business into a new era of performance, security, efficiency — and prosperity.

Security features
- Boot sequence control.
- Boot without keyboard or mouse.
- Configuration password.
- Diskette boot inhibit.
- Diskette I/O control.
- Hardfile I/O control.
- Parallel port I/O control.
- Power on password.
- Security slot (for attachment of optional cable lock).
- Serial port I/O control.
- USB port individual disable.

Short summary description Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC Black:
This short summary of the Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P, 2.93 GHz, Intel® Core™2 Duo, E7500, 2 GB, 320 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Product type: PC. Weight: 4.18 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E7500
Processor cores
2
Processor threads
2
Processor frequency *
2.93 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
3 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E7000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of processors installed
1
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Storage
Total storage capacity *
320 GB
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500M
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Parallel ports quantity
1
Design
Cable lock slot
Yes
Cable lock slot type
IBM
Product colour *
Black
Performance
Audio system
Intel HDA
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Compatible operating systems
Microsoft Windows XP Home Microsoft Windows XP Professional Windows Vista Business Windows Vista Home Basic
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9Z
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36503
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
277 mm
Depth *
82 mm
Height *
244 mm
Weight *
4.18 kg
Packaging content
Display included *
Yes
Display diagonal
61 cm (24")
Display resolution
1920 x 1200 pixels
Mouse included
Yes
Other features
Networking features
Gigabit Ethernet
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:33:10
Uk has collected 2 expert reviews for Lenovo ThinkCentre M58 USFF (8820AJG) + ThinkVision L2440P Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
alphr.com
Updated:
2011-08-14 19:33:10
Lenovo has a long history of producing business PCs to the exacting requirements of businesses. The roots of its business lie in legendary technology firm IBM and over the past few years we've seen its products continue in a similar vein. Its latest -...
Bottom line Solid engineering, a surprisingly fast specification and a reasonable price - Lenovo strikes gold with its latest business desktop...
67%
expertreviews.co.uk
Updated:
2011-08-14 19:33:10
Lenovo primarily makes PCs for business, and the M58 is no exception. Its covered by a generous three-year onsite warranty, which is great for this price. The case is around the size of a biscuit tin, so it takes up very little space. Getting insid...
80%