This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M58 + T42HBEU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SJCABFR + T42HBEU
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6999
This statistic is based on the 96964 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Black :
The short editorial description of Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Black

ThinkCentre M58, Intel Core 2 Duo E7400, 2.8GHz, 2GB DDR3, 320GB SATA, 7200rpm, USFF, Intel GMA 4500, DVD-RW, Gigabit Ethernet, ThinkVision L2240p, 22", 1680x1050, 1000:1, 250 cd/m2, 5 ms
More>>>
Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Black:
The official marketing text of Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Black as supplied by the manufacturer

The ThinkCentre M58 models introduce ThinkVantage Power Manager. Power Manager is a combination of features designed to reduce your energy footprint with advanced power management control and monitoring.

Already the most energy efficient model in the ThinkCentre family, the M Series features more EPEAT® Gold, Energy Star 4.0 compliant models leading to reduced power consumption, heat emissions and noise. The end result for users is energy savings and a cooler, quieter environment.

The ThinkCentre M58 desktops support Hardware Password Manager (HPM) which is an active directory based on backend management of BIOS and hard drive passwords. In addition to lower cost and better security, HPM provides for easy recovery and management of hard drive passwords and overcomes the major objection to encrypting hard drives. It combines seamlessly with fully encrypting drives which are more secure the software solutions.

Short summary description Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Black:
This short summary of the Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M58 + T42HBEU, 2.8 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD Super Multi, Windows Vista Business

Long summary description Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M58 + T42HBEU. Processor frequency: 2.8 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics adapter model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 130 W. Product type: PC. Weight: 4.18 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor model *
E7400
Processor family *
Intel® Core™2 Duo
Processor cores
2
Processor frequency *
2.8 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
3 MB
Processor cache type
L2
Processor threads
2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E7000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
10.5
ECC supported by processor
No
Memory
Internal memory type
DDR3-SDRAM
Internal memory *
2 GB
Maximum internal memory *
4 GB
Memory layout (slots x size)
1 x 2 GB
Memory clock speed
1066 MHz
Storage
Card reader integrated
No
Total storage capacity *
320 GB
Optical drive type *
DVD Super Multi
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics adapter model *
Intel® GMA 4500M
On-board graphics adapter *
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Parallel ports quantity
1
Design
Product colour *
Black
Performance
Audio system
HD
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9Y
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
2
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
36500
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
130 W
Weight & dimensions
Width *
275 mm
Depth *
238 mm
Height *
80 mm
Weight *
4.18 kg
Packaging content
Display included *
Yes
Display diagonal
55.9 cm (22")
Display resolution
1680 x 1050 pixels
Contrast ratio (typical)
1000:1
Display brightness
250 cd/m²
Other features
TV tuner integrated
No
Remote control included
No
Networking features
Gigabit Ethernet
Graphics adapter family
Intel
Floppy drive installed
No
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:33:22
Uk has collected 2 expert reviews for Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:33:22
Nl heeft 2 proffesionele recensies verzameld voor Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Zwart. Het gemiddelde van deze proffesionele recensies is 73 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:33:22
Fr a recueilli 2 avis d’experts pour Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 Go 320 Go Windows Vista Business PC Noir et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:33:22
De hat 2 Expertenmeinungen über Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Schwarz eingeholt. Das duchschnittliche Epertenrating ist 73 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:33:22
Testseek ha raccolto 2 recensioni da parte di esperti per Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Nero e la valutazione media da parte degli esperti è di 73 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:33:22
Es ha coleccionado 2 opiniones de expertos para Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Negro y la calificación media es 73 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:33:22
Dk har samlet 2 ekspertanmeldelser for Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Sort og den gennemsnitlige ekspertbedømmelse er 73 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
73%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:33:22
Se har samlat in 2 experttester för Lenovo ThinkCentre M58 + T42HBEU DDR3-SDRAM E7400 Intel® Core™2 Duo 2 GB 320 GB Windows Vista Business PC Svart och det genomsnittliga betyget är 73 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
73%
Source Review comments Score
alphr.com
Updated:
2011-08-14 19:33:22
Lenovo has a long history of producing business PCs to the exacting requirements of businesses. The roots of its business lie in legendary technology firm IBM and over the past few years we've seen its products continue in a similar vein. Its latest -...
Bottom line Solid engineering, a surprisingly fast specification and a reasonable price - Lenovo strikes gold with its latest business desktop...
67%
expertreviews.co.uk
Updated:
2011-08-14 19:33:22
Lenovo primarily makes PCs for business, and the M58 is no exception. Its covered by a generous three-year onsite warranty, which is great for this price. The case is around the size of a biscuit tin, so it takes up very little space. Getting insid...
80%